The ESAD92M-03RR is a diode module manufactured by Fuji Electric. It is designed for high-power rectification applications. Being an end-of-life component, it's primarily used for maintaining or repairing existing systems.
Applications
- Power supplies
- Motor drives
- Inverters
- Traction systems
- Industrial rectifiers
Features
- Repetitive Peak Reverse Voltage: 300V
- Average Forward Current: 92A
- High surge current capability
- Electrically isolated baseplate
- Low forward voltage drop
Benefits
- Efficient Rectification: Converts AC to DC power with minimal loss
- High Reliability: Designed for robust performance in demanding applications
- Easy Installation: Simplified mounting reduces installation time and costs
- Electrical Isolation: Enhances safety and protects against electrical hazards
Additional Details
The ESAD92M-03RR diode module from Fuji Electric is designed to deliver efficient power rectification in demanding applications. It features a repetitive peak reverse voltage of 300V and an average forward current of 92A, making it suitable for high-power systems. The module is designed with a high surge current capability, allowing it to withstand transient overloads without damage. The electrically isolated baseplate provides enhanced safety by preventing electrical contact between the module and the mounting surface. The low forward voltage drop ensures minimal power loss during rectification, improving overall system efficiency. The ESAD92M-03RR is commonly used in power supplies for converting AC voltage to DC voltage, in motor drives for controlling motor speed and torque, and in inverters for converting DC voltage to AC voltage. It is also utilized in traction systems for electric vehicles and trains, and in industrial rectifiers for various industrial processes. Given its end-of-life status, consider alternative components for new designs, but it's still relevant for servicing existing equipment.