EN
  • EN
  • DE

ESAC39-06C

Part No ESAC39-06C
Manufacturer Fuji Electric
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1057839-ESAC39-06C
Categories OEM Parts(C-E)
Manufacturer Fuji Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ESAC39-06C CAD Model

Description

The ESAC39-06C is a diode module manufactured by Fuji Electric. These modules are typically used in power rectification and switching applications. While specific details are not readily available, these devices are likely designed for high-current and high-voltage operation.

Applications:

  • Power Supplies: Used in AC-DC power supplies for rectification.
  • Inverters: Employed in inverters for freewheeling or snubber applications.
  • Welding Machines: Integrated into welding equipment for power conversion.
  • Motor Drives: Used in motor drives for regenerative braking.
  • UPS (Uninterruptible Power Supplies): Employed in UPS systems for power rectification.

Features:

  • High Voltage Capability: Designed to withstand high reverse voltages.
  • High Current Capability: Designed to handle high forward currents.
  • Low Forward Voltage Drop: Minimizes power dissipation and improves efficiency.
  • Fast Recovery Time: Enables high-frequency operation.
  • Isolated Base Plate: Provides electrical isolation for safe mounting.

Benefits:

  • Efficient Power Conversion: Low forward voltage drop minimizes power losses.
  • Reliable Operation: Designed for robust performance in demanding applications.
  • Simplified System Design: Module format simplifies mounting and wiring.
  • High Power Density: Compact design allows for high power density.

Due to limited publicly available information, specific technical details such as voltage and current ratings, recovery time, and thermal resistance are typically available in the manufacturer's datasheet. The ESAC39-06C likely includes diodes with characteristics optimized for efficient and reliable operation in high-power applications.

You May Also Be Interested in

Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
Molex, LLC
Need more? Email Us
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess