EN
  • EN
  • DE

7MBP200VEA060-50

Part No 7MBP200VEA060-50
Manufacturer Fuji Electric
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1022794-7MBP200VEA060-50
Categories OEM Parts(0-9)
Manufacturer Fuji Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 7MBP200VEA060-50 CAD Model

Description

The 7MBP200VEA060-50 is an IPM (Intelligent Power Module) manufactured by Fuji Electric. This module is designed for use in various power electronics applications, offering a compact and efficient solution for controlling electrical motors and inverters.

Applications

  • AC Servo Systems
  • Inverter Drives
  • Uninterruptible Power Supplies (UPS)
  • Welding Machines
  • General Purpose Inverters

Features

  • High-Speed Switching: Utilizes advanced IGBT (Insulated Gate Bipolar Transistor) technology for efficient and rapid switching performance.
  • Low Saturation Voltage: Ensures minimal power loss during operation, enhancing overall efficiency.
  • Compact Design: Integrates multiple components into a single module, reducing space requirements and simplifying system design.
  • Built-in Protection Functions: Includes overcurrent, short-circuit, and over-temperature protection to safeguard the module and connected equipment.
  • Directly Bonded Copper (DBC) Substrate: Provides excellent thermal conductivity for effective heat dissipation.
  • RoHS Compliant: Meets environmental standards for hazardous substance reduction.

Benefits

  • Improved Energy Efficiency: Reduces power consumption and lowers operating costs.
  • Enhanced System Reliability: Protects against common electrical faults, minimizing downtime.
  • Simplified System Design: Integrates multiple functions into a single module, reducing the number of components required.
  • Reduced Size and Weight: Enables more compact and lightweight system designs.
  • Easy to Install and Maintain: Simplifies the installation process and reduces maintenance requirements.

Technical Specifications

The 7MBP200VEA060-50 typically includes a three-phase inverter bridge, gate drive circuits, and protection circuitry. The IGBTs used in the module offer high voltage and current handling capabilities. The module is designed to operate within a specified voltage and current range, with detailed specifications available in the manufacturer's datasheet. Key specifications include maximum collector-emitter voltage, collector current, and operating temperature range. The DBC substrate ensures efficient heat transfer, allowing the module to operate at high power levels without overheating.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess