EN
  • EN
  • DE

7MBP150RA-060

Part No 7MBP150RA-060
Manufacturer Fuji Electric
Catalog Custom Parts (0 - A)
Description Transistor | Igbt Power Module | Complex Bridge | 600V Vbrces | 150A IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package P
Collector Emitter Voltage (VCEO) 600 V
RoHS Non-Compliant
Win Source Part Number 1226602-7MBP150RA-060
Categories Custom Parts
Manufacturer Fuji Electric
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 7MBP150RA-060 CAD Model

Description

The 7MBP150RA-060 is an intelligent power module (IPM) manufactured by Fuji Electric. It is designed for use in motor control applications such as inverters and servo drives. This IPM integrates multiple power semiconductor devices and control circuits into a single package, simplifying system design and improving overall performance.

Applications:

  • Inverters for motor drives
  • Servo drives
  • AC motor control
  • Industrial automation equipment
  • Robotics

Features:

  • Integrated Gate Drivers
  • Short-Circuit Protection
  • Over-Temperature Protection
  • Low Saturation Voltage
  • High-Speed Switching

Benefits:

  • Simplified system design due to integrated functions, reducing component count and board space.
  • Enhanced system reliability through built-in protection features like short-circuit and over-temperature protection.
  • Improved energy efficiency with low saturation voltage and high-speed switching characteristics.
  • Reduced development time and cost due to the module's integrated functionality.
  • Higher overall system performance in motor control applications.

Additional Details:

The 7MBP150RA-060 typically includes IGBTs (Insulated Gate Bipolar Transistors) and freewheeling diodes in a single package. It operates at a voltage of 600V and has a current rating of 150A. The integrated gate drivers ensure optimal switching performance and protection features prevent damage in fault conditions. The IPM package provides excellent thermal performance, allowing for efficient heat dissipation. This module is commonly used in industrial applications where precise and efficient motor control is required. Always consult the datasheet for the exact specifications and operating conditions to ensure proper use and optimal performance in your specific application.

You May Also Be Interested in

Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Amd
Need more? Email Us
Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us
Molex, LLC
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Linear Technology
Need more? Email Us
Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us
Xilinx Inc.
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess