EN
  • EN
  • DE

6RI75G-120

Part No 6RI75G-120
Manufacturer Fuji Electric
Catalog Hard To Find
Description POWER DIODE MODULE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fuji Electric
Win Source Part Number 1129689-6RI75G-120
Manufacturer Homepage www.fujielectric.co.jp/eng/fdt/scd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 6RI75G-120 CAD Model

Description

The 6RI75G-120 is an IGBT module manufactured by Fuji Electric. It is designed for use in high-power applications that require efficient and reliable switching, such as inverters, AC servo drives, and uninterruptible power supplies (UPS). This module integrates multiple IGBTs into a single package to provide high performance while simplifying design and assembly.

Applications:

  • Inverters for renewable energy systems (solar, wind)
  • AC Servo Drives
  • Uninterruptible Power Supplies (UPS)
  • Welding power supplies
  • General-purpose inverter applications

Features:

  • High blocking voltage capability (1200V)
  • High current handling capacity (75A)
  • Low saturation voltage for reduced power loss
  • Fast switching speeds for efficient operation
  • Integrated module for easy mounting and connection

Benefits:

  • Increased energy efficiency due to low saturation voltage and fast switching
  • Improved system reliability through robust design and construction
  • Simplified design and assembly process with integrated module
  • Reduced system cost by minimizing external components
  • Enhanced thermal performance with optimized heat dissipation

Additional Details:

The 6RI75G-120 is typically a half-bridge configuration, incorporating two IGBTs within a single package. It's crucial to consult the manufacturer's datasheet for specific parameters like maximum collector-emitter voltage, collector current, gate-emitter voltage, and operating temperature range. The datasheet will also provide detailed information on the module's thermal characteristics, including thermal resistance values that are necessary for proper heat sink selection and thermal management.

Proper gate drive is essential for the correct operation and protection of the IGBTs. The gate drive circuit must provide the appropriate voltage and current levels to ensure fast and clean switching transitions, minimizing switching losses and preventing overvoltage or overcurrent conditions. It is also crucial to implement appropriate protection circuitry, such as short-circuit protection and overcurrent protection, to safeguard the IGBTs against damage in the event of a fault. The module requires adequate heat sinking to dissipate the heat generated during operation. The heat sink should be selected based on the module's thermal resistance and the maximum power dissipation. Thermal grease should be used between the module and the heat sink to improve thermal conductivity and reduce thermal resistance.

You May Also Be Interested in

Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess