EN
  • EN
  • DE

6MBI50L-060

Part No 6MBI50L-060
Manufacturer Fuji Electric
Catalog Hard To Find
Description IGBT(600V 50A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fuji Electric
Win Source Part Number 1129638-6MBI50L-060
Manufacturer Homepage www.fujielectric.co.jp/eng/fdt/scd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 6MBI50L-060 CAD Model

Description

The Fuji Electric 6MBI50L-060 is an IGBT (Insulated Gate Bipolar Transistor) module designed for various power control and inverter applications. This module features a compact design and provides efficient switching performance, making it suitable for use in industrial motor drives, uninterruptible power supplies (UPS), and other power electronic systems. The 6MBI50L-060 offers robust protection features and high reliability, ensuring stable operation even in demanding environments.

Applications

  • Industrial Motor Drives: Used in AC motor drives for controlling the speed and torque of industrial motors.
  • Uninterruptible Power Supplies (UPS): Employed in UPS systems to provide backup power during power outages.
  • Inverters: Utilized in various inverter applications, including solar inverters and wind turbine inverters.
  • Welding Machines: Integrated into welding machines for precise control of welding current.
  • Power Factor Correction (PFC) Circuits: Used in PFC circuits to improve the power factor of electrical systems.

Features

  • High-Speed Switching: Offers fast switching speeds, reducing switching losses and improving efficiency.
  • Low Saturation Voltage: Features a low saturation voltage, minimizing conduction losses.
  • High Input Impedance: Provides high input impedance for easy interfacing with control circuits.
  • Isolated Baseplate: Includes an isolated baseplate for easy mounting and thermal management.
  • Built-in Protection: Incorporates overcurrent and short-circuit protection for enhanced reliability.

Benefits

  • Improved Efficiency: Reduces energy consumption due to its high-speed switching and low saturation voltage.
  • Enhanced Reliability: Provides robust protection features, ensuring stable operation and long service life.
  • Simplified System Design: Offers easy integration into various power electronic systems.
  • Compact Size: Features a compact design, allowing for space-saving installation.
  • Cost-Effective Solution: Delivers a cost-effective solution for power control and inverter applications.

Additional Details

The 6MBI50L-060 typically has a collector-emitter voltage (Vces) rating of 600V and a collector current (Ic) rating of 50A. The module incorporates several IGBT chips and free-wheeling diodes to handle the specified current and voltage levels. The isolated baseplate facilitates efficient heat dissipation, ensuring stable operation under high power conditions. The module is designed to operate within a wide temperature range, making it suitable for use in various industrial environments. It is commonly used with gate driver circuits optimized for IGBTs to achieve optimal switching performance.

You May Also Be Interested in

Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7829 $58.6974
13+ $8.0270 $104.3510
20+ $7.7762 $155.5240
27+ $7.5254 $203.1858
35+ $7.2745 $254.6075
46+ $6.5220 $300.0120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess