EN
  • EN
  • DE

2SK3520

Part No 2SK3520
Manufacturer Fuji Electric
Catalog Hard To Find
Description 2SK3520
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fuji Electric
Win Source Part Number 1127621-2SK3520
Manufacturer Homepage www.fujielectric.co.jp/eng/fdt/scd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SK3520 CAD Model

Description

The 2SK3520 is an N-channel power MOSFET manufactured by Fuji Electric. It is designed for high-speed switching applications and is commonly used in power supplies, DC-DC converters, and motor control circuits. Its key features include low on-resistance and high avalanche energy capability, making it a reliable choice for demanding power management systems.

Applications

  • Power Supplies
  • DC-DC Converters
  • Motor Control Circuits
  • Inverters
  • Switching Regulators

Features

  • N-Channel MOSFET
  • Low on-resistance (Rds(on))
  • High-speed switching
  • High avalanche energy capability
  • Isolated Package

Benefits

  • Improved efficiency in power conversion due to low on-resistance.
  • Faster switching speeds enhance performance in high-frequency applications.
  • Robustness and reliability in handling inductive loads and voltage spikes.
  • Simplified thermal management due to the isolated package.
  • Reduced switching losses due to the device's fast switching characteristics.

Additional Details

The 2SK3520 offers a low on-resistance, which minimizes power dissipation during switching, thus enhancing the overall efficiency of power conversion circuits. Its high avalanche energy capability makes it suitable for applications that involve inductive loads, providing protection against voltage transients. The isolated package simplifies thermal management by allowing the MOSFET to be mounted directly to a heatsink without the need for additional insulation. The 2SK3520 is designed to deliver reliable and efficient performance across a wide range of power management applications. The device's fast switching speed contributes to reduced switching losses, which further improves the efficiency of the system. Furthermore, its compact size allows for space-saving designs in modern electronic devices. The 2SK3520's robust construction and high-performance characteristics make it an ideal choice for demanding applications where reliability and efficiency are paramount. The MOSFET is engineered to provide consistent and stable operation under various operating conditions, making it a versatile component in power electronics.

You May Also Be Interested in

Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Molex, LLC
FPC Connector
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $98.6462 $98.6462
2+ $95.5635 $191.1270
3+ $92.4809 $277.4427
4+ $89.3982 $357.5928
5+ $80.1501 $400.7505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess