EN
  • EN
  • DE

2SK3513-01S

Part No 2SK3513-01S
Manufacturer Fuji Electric
Catalog JFETs (Junction Field Effect)
Description N-CHANNEL SILICON POWER MOSFET / Trans MOSFET N-CH Si 600V 12A 3-Pin(2+Tab) T-Pack(S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Fuji Electric
Win Source Part Number 160107-2SK3513-01S
Popularity Medium
Supply and Demand Status Balance
Family Name 2SK3513-01S
Introduction Date May 20, 2002
ECCN EAR99
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 2SK3513-01S CAD Model

Description

Introduction to 2SK3513-01S

The 2SK3513-01S is a high-efficiency N-channel MOSFET that offers exceptional electrical performance for a variety of high-voltage and high-frequency applications. This component is meticulously constructed to meet the rigorous standards of modern electronic devices, ensuring reliability and efficiency where it's most required.

Prominent Features and Advantages

  • Low On-State Resistance: This feature guarantees lower power losses, thereby enhancing energy efficiency and performance in electronics systems.
  • High-Frequency Operation: Perfectly suited for applications that demand precisely timed and rapid switching operations.
  • Durable Design: With robust construction, the 2SK3513-01S ensures long-lasting performance even under stress-heavy scenarios.
  • Superior Heat Management: Offers excellent thermal characteristics, ensuring component reliability and longevity.

Potential Applications

  • Power Management Systems: Useful in developing efficient power management circuits with minimal energy loss.
  • Signal Processing Units: Excellent for use in circuits and devices that require accurate signal processing capabilities.
  • Industrial Electronics: Suitable for industrial devices requiring high power and robust operation.
  • Consumer Electronics: Integrated into everyday electronic devices, offering enhancement in performance and power consumption.

Additional Information

The 2SK3513-01S is housed in a compact, easily integrable package that seamlessly fits into various electronic assemblies. Available comprehensive documentation ensures that developers can easily integrate this MOSFET into their projects, fully maximizing its capabilities. Its outstanding efficiency, coupling with a wide range of applicability, defines the 2SK3513-01S as an essential choice for professionals in the electronics field.

You May Also Be Interested in

ON Semiconductor
JFET N-CH 40V TO92-3
Need more? Email Us
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Panasonic
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
ON Semiconductor
JFET
Need more? Email Us
ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 25 V 500 mW Surface Mount 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess