EN
  • EN
  • DE

2SK3469-01MR

Part No 2SK3469-01MR
Manufacturer Fuji Electric
Catalog JFETs (Junction Field Effect)
Description N CHANNEL SILICON POWER MOSFET / Trans MOSFET N-CH Si 500V 14A 3-Pin(3+Tab) TO-220F
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Fuji Electric
Win Source Part Number 160074-2SK3469-01MR
Popularity Medium
Supply and Demand Status Balance
Family Name 2SK3469-01MR
Introduction Date June 26, 2001
ECCN EAR99
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 2SK3469-01MR CAD Model

Description

2SK3469-01MR High-Efficiency N-Channel MOSFET

The 2SK3469-01MR is a dedicated N-channel MOSFET that serves as a powerful component for improving power management systems. It is tailored for applications where efficiency and reliability play critical roles.

Features and Benefits

  • Superior Power Handling: Enhanced capability to manage high power levels, suitable for various energy-intensive applications.
  • Low Thermal Resistance: The design includes advanced heat management features to keep the component cool, enhancing performance and longevity.
  • Reduced Gate Charge: Minimizes the load on control circuits, resulting in high efficiency and fast switching.
  • Durability: Made from robust materials to withstand challenging environments in both domestic and industrial settings.
  • Space-Saving Design: Its small footprint allows for optimal use in compact devices without compromising performance.

Applications

This MOSFET is a suitable choice for many applications, such as:

  • Renewable Energy Systems
  • DC/DC Converters
  • Industrial Motor Drives
  • Telecommunication Equipment
  • Portable Battery-Powered Devices

Additional Details

As an evolutionary step in the field of power semiconductors, the 2SK3469-01MR brings advancements that align with trends towards greater efficiency and miniaturization in electronics. It is well-suited for a broad spectrum of contemporary applications, contributing significantly to reducing overall energy consumption and supporting environmental sustainability goals. Though specific manufacturer information is omitted, the 2SK3469-01MR adheres to the high standards representative of modern MOSFETs.

You May Also Be Interested in

Linear Integrated Systems
JFET 2 N-Channel (Dual) 40 V 10 mA 400 mW Surface Mount 8-SOIC
Need more? Email Us
ON Semiconductor
JFET N-CH 1MA 3SPA
Lowest to $0.3361
Rohm Semiconductor
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
Panasonic
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess