EN
  • EN
  • DE

2SK2872-01MR

Part No 2SK2872-01MR
Manufacturer Fuji Electric
Catalog Hard To Find
Description N-channel MOS-FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fuji Electric
Win Source Part Number 1127402-2SK2872-01MR
Manufacturer Homepage www.fujielectric.co.jp/eng/fdt/scd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SK2872-01MR CAD Model

Description

The 2SK2872-01MR is an N-channel silicon MOSFET from Fuji Electric, designed for high-speed switching applications. This power MOSFET is engineered to deliver efficient performance in power conversion and control circuits. Its robust design makes it suitable for a variety of industrial and commercial applications where reliability and efficiency are critical.

Applications:

  • Switching regulators
  • DC-DC converters
  • Motor control circuits
  • Power amplifiers
  • Uninterruptible power supplies (UPS)

Features:

  • N-channel MOSFET: Offers efficient current conduction.
  • High-speed switching: Enables rapid switching performance for reduced power loss.
  • Low on-resistance (RDS(on)): Minimizes conduction losses for improved efficiency.
  • High avalanche capability: Provides robustness against voltage spikes and surges.
  • High gate-source voltage rating: Ensures device reliability and stability.

Benefits:

  • Improved energy efficiency: Low RDS(on) reduces power dissipation, leading to energy savings.
  • Enhanced system reliability: High avalanche capability protects against voltage transients.
  • Compact design: Facilitates integration into space-constrained applications.
  • Simplified thermal management: Efficient operation reduces heat generation, simplifying cooling requirements.
  • Stable performance: High gate-source voltage rating ensures consistent operation under varying conditions.

The 2SK2872-01MR is designed with advanced process technology to achieve a superior trade-off between on-resistance and gate charge. This results in minimal conduction and switching losses, enhancing the overall efficiency of power electronic systems. Its high avalanche ruggedness provides an added layer of protection, making it suitable for demanding applications. The device is typically available in a through-hole package, ensuring ease of mounting and effective heat dissipation. It is crucial to adhere to the manufacturer's recommended operating conditions and thermal management guidelines to achieve optimal performance and longevity.

You May Also Be Interested in

Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess