EN
  • EN
  • DE

2SK1082

Part No 2SK1082
Manufacturer Fuji Electric
Catalog JFETs (Junction Field Effect)
Description N-Channel Silicon Power MOS-FET / N-Channel MOSFET Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Fuji Electric
Win Source Part Number 158873-2SK1082
Popularity Medium
Supply and Demand Status Limited
Introduction Date September 05, 2019
Estimated EOL Date 2035
Ultra Librarian 3D Model Ultra Librarian 2SK1082 CAD Model

Description

2SK1082 N-Channel MOSFET

The 2SK1082 is an advanced N-Channel MOSFET known for its exceptional power efficiency and reliability. It is particularly suitable for applications demanding high load handling and fast switching capabilities.

Features and Benefits:

  • High Power Handling: Supports substantial power throughput, making it ideal for heavy-duty applications.
  • Low On-State Resistance: Ensures minimal power loss, contributing to overall system efficiency.
  • Rapid Turn-On/Off: Enhances performance in speed-critical applications.
  • Stable Operation: Provides consistent performance across a wide range of environmental conditions.
  • Compact and Durable: Engineered for longevity and integration into compact designs.

Applications/Projects:

  • Power Tools
  • Industrial Automation Equipment
  • Renewable Energy Systems
  • Electric Vehicle Battery Management
  • Telecom Power Supplies
  • HVAC Systems

Additional Details: The 2SK1082 is ideal for use in both new designs and system upgrades, thanks to its compatibility with a wide range of circuits and technologies. Its strong performance under varying load conditions makes it valuable for both commercial and industrial applications. The MOSFET provides a robust solution for energy-conscious designs, thus promoting sustainable and efficient technology advancements.

You May Also Be Interested in

Linear Integrated Systems
JFET 2 N-Channel (Dual) 25 V 500 mW Surface Mount 8-SOIC
Need more? Email Us
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1379
ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
Fairchild/ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.6722

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7099 $62.8089
25+ $4.6851 $117.1275
39+ $4.5387 $177.0093
53+ $4.3922 $232.7866
69+ $4.2459 $292.9671
92+ $3.8066 $350.2072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess