EN
  • EN
  • DE

AT25320AN-10SA-27C

Part No AT25320AN-10SA-27C
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1139549-AT25320AN-10SA-27C
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT25320AN-10SA-27C CAD Model

Description

The AT25320AN-10SA-27C is a high-performance, 32K serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology. This product is designed to provide flexible, non-volatile data storage that can be easily integrated into a wide range of applications, from industrial automation to consumer electronics.

Featuring a 32,768-bit storage capacity, this EEPROM allows for the efficient organization and retrieval of data with its simple serial interface. The device operates under a supply voltage range of 2.7V to 5.5V, making it suitable for various operating environments and compatible with many microcontrollers and digital systems that require low-power operation.

The AT25320AN-10SA-27C offers a fast write cycle time of 5 ms, which ensures quick data storage and minimizes downtime for systems that require frequent updates to stored information. Additionally, the device is capable of enduring up to one million write cycles and has a data retention period of over 100 years, thereby providing a reliable solution for applications that demand long-term data integrity and durability.

This EEPROM comes in a compact 8-lead SOIC (Narrow) package, with a part number suffix of 27C, indicating the package type and temperature range. It is designed to operate over the industrial temperature range of -40°C to +85°C, making it an ideal choice for harsh environments.

One of the key features of the AT25320AN-10SA-27C is its SPI-compatible serial interface, which supports the standard SPI protocols (0,0 and 1,1), enabling easy integration with most microprocessors. The device also includes write protection mechanisms to prevent accidental data corruption, such as hardware-controlled write protection and a write enable latch.

In summary, the Microchip Technology AT25320AN-10SA-27C EEPROM is a robust and reliable non-volatile memory solution that offers a large storage capacity, fast write cycles, and long-term data retention, all packed in a small form factor suitable for a broad range of applications.

You May Also Be Interested in

Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us
Matsuo
Need more? Email Us
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us
Renesas Electronics America
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657
Applied Micro Circuits Corporation
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess