The 2MBI100VA-120-50 is an IGBT (Insulated Gate Bipolar Transistor) module manufactured by Fuji Electric. This module is designed for use in high-power inverter and converter applications, providing efficient and reliable switching performance. Its robust construction and integrated features make it suitable for demanding industrial environments.
Applications
- AC motor drives
- Uninterruptible Power Supplies (UPS)
- Welding equipment
- Power factor correction (PFC) circuits
- Renewable energy systems (solar and wind inverters)
Features
- High blocking voltage capability
- Low saturation voltage for minimal power loss
- Fast switching speeds
- Isolated baseplate for easy mounting and improved thermal management
- Integrated gate resistor
- High short-circuit withstand time
Benefits
- Improved energy efficiency due to reduced switching losses
- Enhanced system reliability through robust design
- Simplified system design with integrated components
- Lower cooling requirements due to low power dissipation
- Precise control performance with fast switching characteristics
Technical Specifications
While specifics may vary slightly, typical specifications often include:
- Collector-Emitter Voltage (V<sub>CE): 1200V
- Collector Current (I<sub>C): 100A
- Gate-Emitter Voltage (V<sub>GE): ±20V
- Operating Temperature: -40°C to +150°C
- Isolation Voltage: 2500Vrms
The 2MBI100VA-120-50 IGBT module is engineered for optimal performance in high-power electronics, ensuring reliable and efficient operation in demanding conditions.