EN
  • EN
  • DE

FM25Q16A-SO-T-G

Part No FM25Q16A-SO-T-G
Manufacturer FUDAN MICRO
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 961330-FM25Q16A-SO-T-G
Categories OEM Parts(F-I)
Manufacturer FUDAN MICRO
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FM25Q16A-SO-T-G CAD Model

Description

The FM25Q16A-SO-T-G is a 16M-bit serial Flash memory device, organized as 2,097,152 x 8 bits. Manufactured by Fudan Microelectronics, this device features advanced security and high-performance capabilities, making it suitable for a variety of embedded applications that require reliable and secure data storage.

Applications

  • Set-top boxes
  • Networking devices like routers and switches
  • Gaming consoles
  • Industrial control systems
  • Embedded systems for boot code storage

Features

  • 16M-bit (2,097,152 x 8) Serial Flash Memory
  • Standard SPI Interface: Supports single, dual, and quad SPI modes
  • Wide Voltage Operation: 2.7V to 3.6V
  • High Performance: Fast read/write speeds
  • Secure OTP (One-Time Programmable) region for secure data storage
  • Write Protection: Hardware and software write protection mechanisms
  • Low Power Consumption: Active and standby modes for power saving
  • Endurance: Minimum 100,000 Program/Erase Cycles
  • Data Retention: 20 years
  • RoHS Compliant

Benefits

  • High Capacity: 16M-bit storage for firmware, configuration data, and other critical information.
  • Fast Read/Write Speeds: Enables quick data access and efficient system performance.
  • Secure Data Storage: OTP region and write protection features ensure data integrity and security.
  • SPI Interface: Simplifies integration with microcontrollers and other host devices.
  • Low Power Consumption: Extends battery life in portable applications.
  • High Reliability: Ensures consistent performance and data retention over a long lifespan.

The FM25Q16A-SO-T-G is a reliable serial flash memory solution suitable for a wide range of embedded systems. Its high capacity, fast read/write speeds, and security features make it ideal for applications requiring robust and secure data storage. The device supports standard SPI protocols, making it easy to interface with various microcontrollers. Its low power consumption and high endurance ensure long-term reliability in demanding environments.

You May Also Be Interested in

Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.1801 $50.4280
680+ $0.1478 $100.5040
1,050+ $0.1432 $150.3600
1,445+ $0.1386 $200.2770
1,870+ $0.1340 $250.5800
2,500+ $0.1201 $300.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,950 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess