EN
  • EN
  • DE

FM2147-SO-T-G

Part No FM2147-SO-T-G
Manufacturer FUDAN MICRO
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 964985-FM2147-SO-T-G
Categories OEM Parts(F-I)
Manufacturer FUDAN MICRO
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FM2147-SO-T-G CAD Model

Description

The FM2147-SO-T-G is a contactless card reader IC manufactured by Fudan Microelectronics. It's designed for use in a variety of applications where secure, contactless communication is required.

Applications:

  • Contactless Payment Systems: Used in point-of-sale (POS) terminals and payment cards for secure transactions.
  • Access Control Systems: Implemented in building access systems and employee identification cards.
  • Public Transportation Ticketing: Employed in ticketing systems for buses, trains, and other public transport.
  • Identity Verification: Used in identity cards and e-passports for secure identification purposes.
  • Supply Chain Management: Integrated into tracking systems for inventory management and logistics.

Features:

  • ISO/IEC 14443 Type A/B Compliant: Adheres to industry standards for contactless communication protocols.
  • Supports MIFARE® Classic, MIFARE® DESFire®, and NTAG: Compatible with a wide range of contactless card technologies.
  • High Data Transfer Rates: Enables fast and efficient data exchange.
  • Secure Data Encryption: Incorporates encryption algorithms to protect sensitive data during transmission.
  • Low Power Consumption: Designed for energy-efficient operation, suitable for battery-powered devices.
  • SO Package: Supplied in a small outline (SO) package for easy integration into various devices.

Benefits:

  • Enhanced Security: Provides robust security features to protect against fraud and unauthorized access.
  • Increased Efficiency: Enables fast and convenient contactless transactions.
  • Improved User Experience: Offers a seamless and user-friendly experience for contactless interactions.
  • Reduced Transaction Costs: Lowers transaction costs by automating payment and identification processes.
  • Wide Compatibility: Compatible with a variety of contactless card technologies and systems.
  • Easy Integration: Simplifies integration into existing systems and devices.

Additional Details:

The FM2147-SO-T-G operates at a frequency of 13.56 MHz, the standard frequency for contactless communication. It supports various data transfer rates depending on the protocol being used. The SO package allows for surface mounting on printed circuit boards (PCBs), making it suitable for high-volume manufacturing. The IC is designed to operate within a specific voltage range, typically 3.3V or 5V, and has built-in protection mechanisms to prevent damage from overvoltage or electrostatic discharge (ESD).

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess