EN
  • EN
  • DE

VNC2-32L1C-REEL

Part No VNC2-32L1C-REEL
Manufacturer FTDI, Future Technology Devices International Ltd
Catalog Interface - Controllers
Description IC USB HOST/DEVICE CTRL 32-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196928-VNC2-32L1C-REEL
Manufacturer FTDI, Future Technology Devices International Ltd
Category Integrated Circuits (ICs) Interface Controllers
Series Vinculum-II
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Protocol USB
Function Controller
Operating Temperature -40°C ~ 85°C
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Ultra Librarian 3D Model Ultra Librarian VNC2-32L1C-REEL CAD Model

Description

The VNC2-32L1C-REEL is a pioneering product from FTDI, Future Technology Devices International Ltd, designed as a next-generation Vinculum-II (VNC2) USB Host / Slave Controller. This innovative component is part of FTDI's Vinculum family, which is renowned for providing easy integration of USB connectivity into a wide array of applications.

Key Features

  • USB 2.0 Host/Slave: The VNC2-32L1C-REEL supports USB 2.0 Hi-Speed (480 Mb/s) and Full-Speed (12 Mb/s) transfer rates, allowing for versatile connectivity options.
  • 32-bit RISC Processor: At its core, the device boasts a powerful 32-bit, 16 MIPS (Million Instructions Per Second) Processing Core, enabling efficient handling of complex processes and tasks.
  • Dual USB Interfaces: It features two independent USB 2.0 Host/Slave ports, providing flexibility for multiple USB connections.
  • 256KB Flash Memory: Equipped with 256KB of onboard Flash Memory, the VNC2-32L1C-REEL offers ample space for firmware and application storage.
  • 16KB RAM: The device also includes 16KB of RAM for data processing and operation.
  • UART, FIFO, PWM, and GPIO Interfaces: Additional interfaces such as UART, FIFO, PWM, and GPIOs provide extensive peripheral connectivity, making it suitable for a wide range of applications.

Applications

The versatility of the VNC2-32L1C-REEL makes it an ideal choice for integrating USB functionality into products such as:

  • Data logging devices
  • USB instrumentation
  • Industrial control systems
  • USB interfacing for microcontroller-based systems
  • Point-of-sale terminals
  • Networking and communication devices

Package and Availability

The VNC2-32L1C-REEL is offered in a compact LQFP-48 package, ensuring a minimal footprint on the PCB design. It is available in reel form, which is ideal for high-volume manufacturing and assembly processes. FTDI provides comprehensive support, including development modules, software tools, and extensive documentation to facilitate the design and implementation process for engineers and developers.

You May Also Be Interested in

Microchip Technology
Integrated 5-Port 10/100-Managed Ethernet Switch with Gigabit GMII/RGMII and MII/RMII Interfaces
Lowest to $11.8251
Maxim Integrated
IC MASTER I2C-1WIRE 1CH SOT-6
Lowest to $1.6016
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us
Microchip Technology
USB 2.0 Hi-Speed Hub Controller | IC USB 2.0 4PORT HUB CTLR 36-QFN
Need more? Email Us
Microchip Technology
USB 2.0 to UART Protocol Converter with GPIO | IC USB TO UART 20SOIC
Lowest to $5.9665
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART SPI COMPAT 28-SOIC
Lowest to $106.3940
Texas Instruments
IC CTRLR SER NETWORK IN 100QFP
Need more? Email Us
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $0.5232
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART/TXRX RS232 W/CAPS 28SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1797 $57.2579
15+ $6.7116 $100.6740
24+ $6.5018 $156.0432
32+ $6.2921 $201.3472
42+ $6.0824 $255.4608
56+ $5.4532 $305.3792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,428 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess