EN
  • EN
  • DE

USB-RS485-WE-1800-BT

Part No USB-RS485-WE-1800-BT
Manufacturer FTDI, Future Technology Devices International Ltd
Catalog Smart Cables
Description CABLE USB RS485 WIRE END 1.8M / USB to RS485 Cable 5.90' (1.80m) Unshielded
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Smart Cables
Mfr FTDI, Future Technology Devices International Ltd
Series USBmadeEZ-UART
Package Bag
Usage USB to RS485
Convert From (Adapter End) USB-A (USB TYPE-A) , Plug
Convert To (Adapter End) Cable, 6 Wire Leads
Length 5.90' (1.80m)
Shielding Unshielded
Base Product Number USB-RS485
Standard Package 10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.80.9000
Win Source Part Number 1350833-USB-RS485-WE-1800-BT
Ultra Librarian 3D Model Ultra Librarian USB-RS485-WE-1800-BT CAD Model

Description

FTDI USB-RS485-WE-1800-BT Cable Overview

The USB-RS485-WE-1800-BT is a robust USB to RS485 converter cable which provides a quick and simple method for connecting devices with an RS485 interface to USB. Manufactured by Future Technology Devices International Ltd (FTDI), this cable features the company's signature quality and reliability, making it a preferred choice for industrial and commercial applications.

At the heart of this cable lies the FTDI's FT232RQ USB to serial UART interface IC, which handles all the USB signaling and protocols. This integrated circuit, combined with an RS485 transceiver, facilitates the conversion between USB data and RS485 data. With a length of 1.8 meters, the cable provides ample reach for various connection setups.

Key Features

  • Interface Compatibility: Fully compliant with USB 2.0 specifications, the cable supports data transfer rates up to 3 Mbps.
  • Driver Support: The cable is supported by FTDI’s royalty-free VCP (Virtual COM Port) and D2XX drivers, which offer ease of use and flexibility across various operating systems including Windows, Mac, and Linux.
  • Connectivity: It comes with a USB Type-A connector on one end and bare, tinned wire ends on the other for easy termination to a terminal block or other connectivity solutions.
  • Power Supply: The cable is USB bus-powered, eliminating the need for an external power supply for the RS485 interface.
  • Build Quality: Encased in a durable, molded enclosure, the electronics are well-protected against industrial environments, and the integral strain relief enhances the cable's longevity.
  • LED Indicators: Integrated LEDs provide visual indication of data traffic and line status, aiding in troubleshooting and monitoring.

The USB-RS485-WE-1800-BT cable is an ideal solution for connecting RS485 peripherals such as industrial control systems, networking equipment, and point-of-sale (POS) devices to a USB port on a host computer. Its plug-and-play functionality ensures a hassle-free installation process, making it a convenient and efficient tool for system integrators and engineers.

You May Also Be Interested in

FTDI, Future Technology Devices International Ltd
CABLE USB EMBD UART 3.3V WIRED
Need more? Email Us
WIN SOURCE
Multi-interface USB cable with Lightning, USB-C, and Micro-USB; dual USB-A/USB-C ends; 66 Wfast charge, USB 2.0, 1.2 m
Need more? Email Us
Omron
NB HMI RS-422 COMM CABLE 2M
Need more? Email Us
FTDI, Future Technology Devices International Ltd
CABLE USB RS485 WIRE END 1.8M / USB to RS485 Cable 5.90' (1.80m) Unshielded
Need more? Email Us
FTDI, Future Technology Devices International Ltd
CABLE USB-RS422 WIRE END 1.8M
Lowest to $77.2606
FTDI, Future Technology Devices International Ltd
CABLE USB RS422 WIRE END 5M / USB to RS422 Cable 16.40' (5.00m) Unshielded
Need more? Email Us
FTDI, Future Technology Devices International Ltd
CABLE USB RS232 WIRE END 1.8M
Need more? Email Us
FTDI, Future Technology Devices International Ltd
CABLE USB RS232 5V WIRE END 5M
Lowest to $74.8856
FTDI, Future Technology Devices International Ltd
CABLE USB NULL MODEM CABLE 2.5M
Lowest to $61.1195

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess