EN
  • EN
  • DE

USB-RS422-WE-5000-BT

Part No USB-RS422-WE-5000-BT
Manufacturer FTDI, Future Technology Devices International Ltd
Catalog Smart Cables
Description CABLE USB RS422 WIRE END 5M / USB to RS422 Cable 16.40' (5.00m) Unshielded
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Smart Cables
Mfr FTDI, Future Technology Devices International Ltd
Series USBmadeEZ-UART
Package Bulk
Usage USB to RS422
Convert From (Adapter End) USB-A (USB TYPE-A) , Plug
Convert To (Adapter End) Cable, 9 Wire Leads
Length 16.40' (5.00m)
Shielding Unshielded
Base Product Number USB-RS422
Standard Package 10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.80.9000
Win Source Part Number 1349256-USB-RS422-WE-5000-BT
Ultra Librarian 3D Model Ultra Librarian USB-RS422-WE-5000-BT CAD Model

Description

FTDI USB-RS422-WE-5000-BT Cable

The USB-RS422-WE-5000-BT is a high-quality interface cable designed and manufactured by Future Technology Devices International Ltd (FTDI), a leading company in the industry of USB connectivity solutions. This cable is specifically engineered to convert USB data signals to RS422 standard, providing a seamless and reliable way to connect RS422 devices to a USB port on a computer or a hub.

Key Features

  • USB to RS422 Serial Converter: The cable contains a small internal electronic circuit board, utilizing the FTDI FT232R, which is encapsulated into the USB connector at one end of the cable.
  • Integrated Electronics: The electronics, including the FT232RQ chip are housed in an attractive glossy white enclosure with blue, side-lit LED TX and RX traffic indicators.
  • Wire-Ended Output: At the other end of the cable are four wire-ended outputs for easy connectivity to RS422 interfaces.
  • Length: The cable is 5 meters (approximately 16.4 feet) in length, providing ample reach for most applications.
  • Bit-Bang Mode: The FT232R in the cable also supports FTDI’s bit-bang mode, an alternative to the standard serial UART interface.
  • Driver Support: Drivers are available for a wide range of operating systems, including Windows, Mac OS X, Linux, and Android, ensuring compatibility across platforms.

Applications

The USB-RS422-WE-5000-BT is perfect for industrial, commercial, and any general office computer device interfacing. It is highly suitable for connecting RS422 compatible devices such as digital signage, industrial automation systems, scientific instruments, point of sale systems, and other complex machinery to a PC for diagnostics, control, and configuration.

Quality Assurance

FTDI takes pride in the quality and reliability of its products. The USB-RS422-WE-5000-BT is built to stringent specifications and rigorous quality control standards, ensuring optimal performance and longevity. FTDI's commitment to excellence makes this cable an essential tool for professionals who require robust and dependable RS422 to USB connectivity.

You May Also Be Interested in

WIN SOURCE
Multi-interface USB cable with Lightning, USB-C, and Micro-USB; dual USB-A/USB-C ends; 66 Wfast charge, USB 2.0, 1.2 m
Need more? Email Us
FTDI, Future Technology Devices International Ltd
CABLE USB RS232 WIRE END 1.8M
Need more? Email Us
FTDI, Future Technology Devices International Ltd
CABLE USB EMBD UART 3.3V WIRED
Need more? Email Us
FTDI, Future Technology Devices International Ltd
CABLE USB-RS422 WIRE END 1.8M
Lowest to $77.2606
FTDI, Future Technology Devices International Ltd
CABLE USB NULL MODEM CABLE 2.5M
Lowest to $61.1195
Omron
NB HMI RS-422 COMM CABLE 2M
Need more? Email Us
FTDI, Future Technology Devices International Ltd
CABLE USB RS422 WIRE END 5M / USB to RS422 Cable 16.40' (5.00m) Unshielded
Need more? Email Us
FTDI, Future Technology Devices International Ltd
CABLE USB RS485 WIRE END 1.8M / USB to RS485 Cable 5.90' (1.80m) Unshielded
Need more? Email Us
FTDI, Future Technology Devices International Ltd
CABLE USB RS232 5V WIRE END 5M
Lowest to $74.8856

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess