EN
  • EN
  • DE

ADL5523ACPZ-R7

Part No ADL5523ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP RF 400-4000MHZ LN 8LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Frequency 400MHz to 4GHz
P1dB 21dBm (125.9mW)
Gain 21.5dB
Noise Figure 0.8dB
RF Type General Purpose
Supply Voltage - Operating 3 V to 5 V
Operating Supply Current 60mA
Test Frequency 900MHz
Case / Package 8-LFCSP-VD (3x3)
Win Source Part Number 008927-ADL5523ACPZ-R7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADL5523ACPZ-R7 CAD Model

Description

Introducing the ADL5523ACPZ-R7 RF Amplifier by Analog Devices Inc.

The ADL5523ACPZ-R7 is a high-performance RF amplifier designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This device is part of a series that is renowned for its exceptional signal amplification capabilities in a wide range of wireless applications. The ADL5523ACPZ-R7 is specifically engineered to meet the rigorous demands of modern RF and microwave communications systems.

Key Features

  • Frequency Range: The ADL5523ACPZ-R7 operates over a broad frequency range, making it suitable for various applications, including base stations, repeaters, and general-purpose RF and IF amplification.
  • High Linearity: With outstanding linearity, this amplifier ensures minimal distortion in signal amplification, critical for high-quality communications and broadcasting.
  • Low Noise Figure: The low noise figure of the ADL5523ACPZ-R7 minimizes additional noise in signal chains, providing clearer and more accurate signals.
  • Single Power Supply: Designed to operate on a single 5V power supply, this amplifier simplifies power management within electronic systems.
  • Integrated Active Bias: The active biasing circuitry ensures stable performance over temperature and process variations, enhancing the reliability of the device.

Applications

The versatility of the ADL5523ACPZ-R7 makes it an ideal choice for a multitude of RF applications. It is particularly well-suited for:

  • Wireless infrastructure
  • Cellular base stations
  • RF/IF gain blocks
  • Repeaters and DAS systems
  • Public safety communications

Package and Quality

The ADL5523ACPZ-R7 comes in a compact, RoHS-compliant, 3 mm x 3 mm LFCSP package that is suitable for space-constrained designs. Analog Devices Inc. ensures high standards of quality and reliability, making this amplifier a trusted component in any RF signal chain.

For engineers and designers looking for an RF amplifier that delivers robust performance with a balance of low noise and high linearity, the ADL5523ACPZ-R7 from Analog Devices Inc. is an excellent choice. Its versatility and reliability continue to make it a go-to solution for advanced RF systems.

You May Also Be Interested in

A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2188 $57.9384
44+ $2.6412 $116.2128
68+ $2.5586 $173.9848
94+ $2.4760 $232.7440
121+ $2.3935 $289.6135
162+ $2.1459 $347.6358
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,302 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess