EN
  • EN
  • DE
  • IT

FT232HL-TRAY

Part No FT232HL-TRAY
Manufacturer FTDI, Future Technology Devices International Ltd
Catalog Interface - Controllers
Description IC HS USB TO UART/FIFO 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 32 Weeks
Features USB Bridge, USB to UART,FIFO USB 2.0 UART, FIFO Interface 48-LQFP (7x7)
Manufacturer FTDI, Future Technology Devices International Ltd
Package Tray
Operating Temperature Range -40°C ~ 85°C
Package 48-LQFP
Case / Package 48-LQFP (7x7)
Family Name FT232HL
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 768-1348, FT232HL-TRAY-ND
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872359-FT232HL-TRAY
Ultra Librarian 3D Model Ultra Librarian FT232HL-TRAY CAD Model

Description

FT232HL-TRAY by FTDI, Future Technology Devices International Ltd

The FT232HL-TRAY is a high-quality, advanced USB to serial/FIFO interface device from the renowned manufacturer FTDI, Future Technology Devices International Ltd. This versatile and reliable product is designed to facilitate easy and efficient connections between USB and serial/FIFO interfaces, making it an ideal solution for a wide range of applications in various industries.

The FT232HL-TRAY is part of FTDI's expansive USB IC product line, which is known for its high performance and ease of use. The device integrates the entire USB protocol handling on the chip, which means that designers can focus on their application without worrying about USB-specific details. It comes in a tray packaging, which is convenient for manufacturing and production processes.

Featuring a variety of functionalities, the FT232HL-TRAY supports flexible I/O interface options, including UART (Universal Asynchronous Receiver/Transmitter), FIFO (First In, First Out), I2C, SPI, and FTDI's own FT1248 interface. This allows for the interfacing with a broad spectrum of components and systems, making it highly adaptable to specific project requirements.

The device offers a high data transfer rate and is equipped with FTDI's proprietary royalty-free Virtual COM Port (VCP) and D2XX drivers. This ensures seamless integration with existing software infrastructure and enables rapid development for custom applications. Additionally, the FT232HL-TRAY is compatible with a wide range of operating systems, including Windows, Mac OS, Linux, and Android, which further enhances its versatility.

For developers and engineers looking for a reliable and high-performance USB to serial/FIFO solution, the FT232HL-TRAY from FTDI stands out as an excellent choice. Its robust feature set, combined with FTDI's reputation for quality and support, ensures that this product will meet the needs of even the most demanding applications.

You May Also Be Interested in

Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8TDFN / Single Channel 1 Wire Master 1333.3mW Serial Interface 8-Pin TDFN EP T/R
Lowest to $1.2788
Cypress Semiconductor Corp
EZ-USB AT2LP™ USB 2.0 to ATA/ATAPI Bridge
Lowest to $38.1277
Infineon Technologies
PHY 1-CH 10Mbps/100Mbps 3.3V 100-Pin LQFP
Need more? Email Us
Intel
IC CTRL ETH PCI/CARDBUS 196-BGA
Need more? Email Us
Infineon Technologies
IC SWITCH ETHER 5PORT 128-FQFP
Lowest to $8.2750
Infineon Technologies
IC ETHERNET CONVERTER 64-PIN
Need more? Email Us
Infineon Technologies
IC SWITCH ETHER 5PORT 128-FQFP
Need more? Email Us
Cypress Semiconductor Corp
IC USB PERIPHERAL CTRLR 18DIP / Low-Speed USB Peripheral Controller 24-Pin PDIP
Need more? Email Us
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $3.2617

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0286 $54.1716
12+ $8.4572 $101.4864
19+ $8.1715 $155.2585
27+ $7.6001 $205.2027
35+ $7.3143 $256.0005
43+ $7.0286 $302.2298
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,630 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess