EN
  • EN
  • DE

FT221XS-R

Part No FT221XS-R
Manufacturer FTDI, Future Technology Devices International Ltd
Catalog Interface - Controllers
Description IC USB 8 BIT SPI/FT1248 20SSOP / USB Bridge, USB to SPI USB 2.0 SPI Interface 20-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr FTDI, Future Technology Devices International Ltd
Series USBmadeEZ-FIFO, FT-X, X-Chip
Package Tape & Reel
Protocol USB
Function Bridge, USB to SPI
Interface SPI
Standards USB 2.0
Voltage - Supply 3.3V ~ 5V
Current - Supply 11mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 20-SSOP (0.154", 3.90mm Width)
Supplier Device Package 20-SSOP
Base Product Number FT221XS
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 768-1125-1,768-1125-2,768-1125-6,FT221XSR
Standard Package 3,000
Win Source Part Number 1216211-FT221XS-R
Ultra Librarian 3D Model Ultra Librarian FT221XS-R CAD Model

Description

FTDI FT221XS-R USB to SPI/I2C Interface

The FT221XS-R is a versatile interface IC from Future Technology Devices International Ltd (FTDI), designed to facilitate USB connectivity with serial interface devices. This compact IC is part of FTDI's expansive range of USB interface solutions, providing a bridge between a USB port and SPI or I2C devices. It is an ideal choice for developers looking to integrate USB into their designs without the need for extensive protocol knowledge.

The FT221XS-R operates as a USB to SPI or USB to I2C master converter, featuring an integrated USB 2.0 full-speed function controller, USB transceiver, oscillator, and Universal Asynchronous Receiver-Transmitter (UART). This IC is capable of data transfer rates of up to 3 Mbps, ensuring efficient communication with peripheral devices.

Encased in a compact SSOP16 package, the FT221XS-R is equipped with FTDI’s proprietary royalty-free Virtual COM Port (VCP) and Direct (D2XX) drivers. This allows for seamless integration with a wide range of operating systems, including Windows, Mac OS, Linux, and Android. The device is also fully compliant with USB 2.0 specifications, ensuring broad compatibility with standard USB controllers.

Key features of the FT221XS-R include:

  • Single chip USB to SPI or I2C interface.
  • Integrated 2048-byte Multi-Time-Programmable (MTP) memory for storing device configuration.
  • Low operating and USB suspend current for power-efficient designs.
  • Configurable I/O pin output drive strength.
  • Battery charger detection, allowing for increased charging current on charging ports.
  • Support for bus-powered, self-powered, and high-power bus-powered USB configurations.

The FT221XS-R is perfect for applications that require a serial interface to communicate with SPI or I2C devices, such as sensors, memory sticks, or LCD displays. Its robust feature set and ease of use make it a popular choice for embedded systems, point-of-sale terminals, and industrial control systems, among others.

You May Also Be Interested in

Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449
Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870
Microchip Technology
IC SWITCH ETH 2P 32BIT 128LQFP / Ethernet Switch 2-Port 100Mbps Automotive 128-Pin LQFP Tray
Need more? Email Us
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239
Maxim Integrated
Lowest to $10.0855
Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess