EN
  • EN
  • DE

FT220XS-R

Part No FT220XS-R
Manufacturer FTDI, Future Technology Devices International Ltd
Catalog Interface - Controllers
Description IC USB 4 BIT SPI/FT1248 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer FTDI, Future Technology Devices International Ltd
Packaging Reel - TR
Status Active
Protocol USB
Purpose Bridge, USB to FT1248
Standards USB 2.0
Supply Voltage - Operating 3.3 V to 5 V
Operating Supply Current 10.5mA
Temperature Range - Operating -40°C to 85°C
Case / Package 16-SSOP
Win Source Part Number 135332-FT220XS-R
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FT220XS-R CAD Model

Description

The FT220XS-R is a cutting-edge USB interface IC from FTDI, Future Technology Devices International Ltd, which specializes in converting USB to a 4-bit SPI/FT1248 serial interface. This compact and efficient integrated circuit is part of FTDI's renowned USB Full-Speed product line, designed to simplify and accelerate the development of USB connectivity in various applications.

The FT220XS-R boasts a variety of features that make it an ideal choice for developers looking to integrate USB functionality into their systems with minimal hassle. It supports a USB 2.0 Full-Speed compatible interface and comes with an integrated MTP memory for storing device configurations. This feature allows for easy customization and eliminates the need for additional EEPROM, thereby reducing overall system cost and complexity.

This versatile IC is compatible with FTDI's royalty-free drivers, which provide extensive support for a wide range of operating systems, including Windows, Mac OS, Linux, and Android. This ensures that devices using the FT220XS-R can be easily connected to most host systems without the need for extensive driver development.

The FT220XS-R operates with a single supply voltage, ranging from 3.3V to 5.25V, making it suitable for use in various power environments. Additionally, it features an integrated clock generator, eliminating the need for external oscillators and further simplifying the design process.

With its compact SSOP16 package, the FT220XS-R is an excellent choice for space-constrained applications. Its integrated power-on-reset circuit ensures reliable operation upon power-up, and its fully integrated USB resistors reduce the need for external components.

Whether you are developing USB interfaces for consumer electronics, industrial control systems, or any other application that requires a robust and easy-to-implement USB to serial interface solution, the FT220XS-R from FTDI provides a high-quality, cost-effective option.

You May Also Be Interested in

Exar Corporation
Enhanced 4-Ch Full-Speed USB UART | IC UART BRIDGE TO USB 4CH 64LQFP
Lowest to $16.3637
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART/TXRX RS232 W/CAPS 28SOIC
Need more? Email Us
Microchip Technology
4-Port SS/HS USB Controller Hub | IC HUB CTLR USB 56VQFN
Lowest to $6.7232
NXP / Nexperia
IC STAND-ALONE CAN CTRLR 28-DIP
Lowest to $11.4253
Microchip Technology
Integrated 5-Port 10/100 Managed Ethernet Switch with MII/RMII interface | IC ETHERNET SWITCH 5PORT 128QFP
Lowest to $55.7142
Microchip Technology
Integrated 5-Port 10/100-Managed Ethernet Switch with Gigabit GMII/RGMII and MII/RMII Interfaces
Lowest to $11.8251
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART SPI COMPAT 28-SOIC
Lowest to $106.3940
Texas Instruments
IEEE 1394a-2000 CONSUMER ELECTRONICS SOLUTION
Need more? Email Us
Maxim Integrated
SPI/I2C UART with 128-Word FIFOs and Internal Oscillator | IC UART SPI/I2C 128 FIFO 24TQFN
Lowest to $16.7143

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2319 $50.7828
29+ $3.4723 $100.6967
45+ $3.3638 $151.3710
62+ $3.2553 $201.8286
80+ $3.1468 $251.7440
107+ $2.8213 $301.8791
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess