EN
  • EN
  • DE

FT220XQ-T

Part No FT220XQ-T
Manufacturer FTDI, Future Technology Devices International Ltd
Catalog Interface - Controllers
Description IC USB 4 BIT SPI/FT1248 16QFN / USB Bridge, USB to FT1248 USB 2.0 FT1248 Interface 16-QFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr FTDI, Future Technology Devices International Ltd
Series USBmadeEZ-FIFO, FT-X, X-Chip
Package Tray
Protocol USB
Function Bridge, USB to FT1248
Interface FT1248
Standards USB 2.0
Voltage - Supply 3.3V ~ 5V
Current - Supply 10.5mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 16-WQFN Exposed Pad
Supplier Device Package 16-QFN (4x4)
Base Product Number FT220XQ
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 768-1149,FT220XQT
Standard Package 490
Win Source Part Number 1015792-FT220XQ-T
Ultra Librarian 3D Model Ultra Librarian FT220XQ-T CAD Model

Description

The FT220XQ-T is a cutting-edge USB interface Integrated Circuit (IC) from Future Technology Devices International Ltd (FTDI). Renowned for their expertise in converting legacy peripherals to USB, FTDI's chips are found in a wide array of devices where reliable USB connectivity is paramount.

Key Features

  • USB 2.0 Full Speed Compatible: The FT220XQ-T operates at USB 2.0's full speed specification, ensuring fast and efficient data transfer rates for applications requiring quick data throughput.
  • USB to 4-Bit SPI/FT1248 Interface: This device provides a bridge between USB and a 4-bit SPI/FT1248 interface, allowing for easy integration with a microcontroller or other digital interface without the need for USB expertise.
  • Entire USB Protocol Handled on the Chip: No USB-specific firmware programming required, as the FT220XQ-T handles all the USB signaling and protocols on the chip, simplifying the design process significantly.
  • Driver Support: FTDI offers royalty-free drivers for various operating systems, reducing development time and ensuring compatibility with most platforms.
  • Configurable I/O Pin Output Drive Strength: Users can configure the output drive strength of the I/O pins, providing flexibility for different application needs.
  • Integrated Clock Circuit: No external oscillator is needed, as the FT220XQ-T includes an integrated clock circuit that simplifies the board layout and reduces the bill of materials.
  • Low Operating and Suspend Current: It boasts low power consumption, which is crucial for power-sensitive applications.

Applications

The FT220XQ-T is designed for use in a variety of applications, including but not limited to:

  • USB Instrumentation
  • Legacy Peripheral Upgrades
  • Industrial Control
  • USB Sensors and Peripherals
  • Consumer Electronics
  • Home Automation and IoT Devices

Package and Quality

The FT220XQ-T comes in a compact QFN-16 package, making it suitable for space-constrained applications. FTDI upholds the highest quality standards, ensuring that each chip meets rigorous performance and reliability criteria.

For designers looking to incorporate USB functionality with minimal hassle, the FT220XQ-T from FTDI is an excellent choice, offering ease of use, reliability, and flexibility in a compact form factor.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
3.3-V 10Base-T/100Base-TX Integrated PHYceiver | IC CONTROLLER ETHERNET 48SSOP
Need more? Email Us
Microchip Technology
Hub Controller Serial Interface 3.3V Automotive 24-Pin QFN EP Tray / IC HUB CTLR USB 2.0 24QFN
Lowest to $1.7878
Exar Corporation
IC UART TXRX 128/384 BYTE 16QFN
Lowest to $3.5758
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Microchip Technology
4-Port SS/HS USB Controller Hub | IC HUB CTLR USB 56VQFN
Lowest to $6.7232
Microchip Technology
Integrated 4-Port 10/100 Managed Switch with Two MACs MII or RMII Interfaces | IC ETHERNET SWITCH 4PORT 64QFN
Need more? Email Us
Microchip Technology
USB 2.0 Hi-Speed Hub Controller | IC USB 2.0 4PORT HUB CTLR 36-QFN
Need more? Email Us
NXP / Nexperia
IC USB PD PHY TYPE C 20HVQFN
Lowest to $2.2529
Cypress Semiconductor Corp
IC CONTROLLER USB 48FBGA
Lowest to $40.3395

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.5374 $92.5374
2+ $89.5523 $179.1046
3+ $86.5672 $259.7016
4+ $77.6120 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,360 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess