EN
  • EN
  • DE

FT201XS-U

Part No FT201XS-U
Manufacturer FTDI, Future Technology Devices International Ltd
Catalog Interface - Controllers
Description IC USB FS I2C 16SSOP / USB Bridge, USB to I²C USB 2.0 I²C, USB Interface 16-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Controllers
Mfr FTDI, Future Technology Devices International Ltd
Series USBmadeEZ-FIFO, FT-X, X-Chip
Package Tube
Protocol USB
Function Bridge, USB to I²C
Interface I²C, USB
Standards USB 2.0
Voltage - Supply 3.3V ~ 5V
Current - Supply 8mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-SSOP
Base Product Number FT201XS
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 100 pcs
Win Source Part Number 1382101-FT201XS-U
Ultra Librarian 3D Model Ultra Librarian FT201XS-U CAD Model

Description

The FT201XS-U is a cutting-edge USB to I2C bridge solution brought to you by FTDI, Future Technology Devices International Ltd. This compact interface module is designed to facilitate seamless communication between USB-capable devices and I2C serial interfaces, making it an essential tool for developers and engineers working on embedded systems, consumer electronics, and a wide range of IoT devices.

Key Features

  • USB 2.0 Full Speed Compatible: The device is fully compliant with the USB 2.0 specification, ensuring high-speed data transfer rates and reliable connectivity.
  • Integrated I2C Interface: The FT201XS-U provides a straightforward I2C interface, supporting I2C slave and master modes, with a user-selectable clock stretching scheme for flexible integration with various I2C devices.
  • Entire USB Protocol Handled: The chip handles all the USB signaling and protocols, providing an easy-to-use bridge that minimizes the need for extensive USB knowledge.
  • Internal Clock Circuitry: No external crystal is needed as the device features an integrated oscillator, simplifying the design and reducing the bill of materials.
  • Low USB Bandwidth Consumption: The device utilizes FTDI's proprietary technology to minimize USB bandwidth consumption, ensuring efficient operation.
  • Customizable: Users can re-program the device EEPROM for custom VID, PID, device serial number, and other descriptors through the FTDI utilities.

Applications

The FT201XS-U is a versatile component that can be used in a variety of applications, including:

  • Industrial Control Systems
  • Home Automation and Smart Home Devices
  • Consumer Electronics
  • Medical Devices and Equipment
  • Automotive Diagnostics and Telematics

Conclusion

With its robust feature set and ease of integration, the FT201XS-U from FTDI is an excellent choice for any project requiring a reliable USB to I2C interface. Its ability to handle the USB protocol internally and its customizable nature make it a flexible and powerful component for a wide array of electronic devices and systems.

You May Also Be Interested in

Microchip Technology
DIST Dual 5.5V 0.65A to 1.8A 8-Pin SOIC N Tube / IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $1.9058
Maxim Integrated
SPI/I2C UART with 128-Word FIFOs and Internal Oscillator | IC UART SPI/I2C 128 FIFO 24TQFN
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Microchip Technology
Hub Controller Serial Interface 3.3V Automotive 24-Pin QFN EP Tray / IC HUB CTLR USB 2.0 24QFN
Lowest to $1.7878
Texas Instruments
IEEE 1394a-2000 CONSUMER ELECTRONICS SOLUTION
Need more? Email Us
Texas Instruments
IC 1394 LINK LAYR CNTRLR 128TQFP
Lowest to $17.7601
Microchip Technology
Integrated 4-Port 10/100 Managed Switch with Two MACs MII or RMII Interfaces | IC ETHERNET SWITCH 4PORT 64QFN
Need more? Email Us
Exar Corporation
IC UART TXRX 128/384 BYTE 16QFN
Lowest to $3.5758
IDT, Integrated Device Technology Inc
3.3-V 10Base-T/100Base-TX Integrated PHYceiver | IC CONTROLLER ETHERNET 48SSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6181 $50.7991
27+ $3.7892 $102.3084
41+ $3.6708 $150.5028
57+ $3.5524 $202.4868
73+ $3.4340 $250.6820
98+ $3.0788 $301.7224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,685 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess