EN
  • EN
  • DE

1008C-1R2J

Part No 1008C-1R2J
Manufacturer Frontier Electronics.
Catalog Hard To Find
Description SMD Wire Wound Ceramic Chip Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Frontier Electronics.
Win Source Part Number 1120920-1008C-1R2J
Manufacturer Homepage www.frontierusa.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1008C-1R2J CAD Model

Description

The 1008C-1R2J is a wire-wound chip inductor manufactured by Frontier Electronics. This inductor is designed for surface mount applications and offers a combination of small size and good electrical characteristics. Wire-wound inductors are known for their higher Q factors and better current handling capabilities compared to multilayer chip inductors.

Applications:

  • RF Circuits: Used in RF filters, matching networks, and tuning circuits.
  • Wireless Communication Devices: Found in smartphones, tablets, and other wireless devices.
  • Power Supplies: Utilized in DC-DC converters and power management circuits.
  • Medical Devices: Employed in medical equipment for signal filtering and impedance matching.
  • Automotive Electronics: Used in automotive applications for noise filtering and signal conditioning.

Features:

  • Wire-Wound Construction: Offers high Q factor and good current handling capability.
  • Surface Mount Package: Designed for automated assembly on printed circuit boards.
  • Compact Size: Saves space in densely populated circuits.
  • High SRF (Self-Resonant Frequency): Ensures stable performance at high frequencies.
  • RoHS Compliant: Manufactured in compliance with RoHS standards, minimizing environmental impact.

Benefits:

  • Improved Circuit Performance: Enhances circuit performance by minimizing losses and improving signal quality.
  • Efficient Power Management: Enables efficient power conversion and regulation.
  • Compact Design: Allows for smaller and more compact circuit designs.
  • Reliable Operation: Provides stable and reliable performance in demanding environments.
  • Simplified Assembly: Simplifies the assembly process with its surface mount design.

Technical Specifications:

Key specifications for the 1008C-1R2J inductor include:

  • Inductance: 1.2µH (indicated by 1R2, where R represents the decimal point).
  • Tolerance: Typically ±5% or ±10% (indicated by J)
  • Package Size: 1008 (100 x 80 mils, or approximately 2.5mm x 2.0mm)
  • Self-Resonant Frequency (SRF): Varies depending on the specific part, but is typically in the MHz range.
  • DC Resistance (DCR): Low DCR for minimal power loss.
  • Rated Current: The maximum current the inductor can handle without significant performance degradation.
  • Q Factor: High Q factor at specific test frequencies.

Refer to the Frontier Electronics datasheet for the most accurate and detailed specifications.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess