EN
  • EN
  • DE

XPC860MHZP66C1

Part No XPC860MHZP66C1
Manufacturer Freescale Semiconductor - NXP
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 410417-XPC860MHZP66C1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XPC860MHZP66C1 CAD Model

Description

The XPC860MHZP66C1 is a PowerQUICC processor from NXP Semiconductors (formerly Freescale). It is an embedded communication processor based on the Power Architecture™ core. This processor is designed to meet the needs of a range of embedded applications, particularly those requiring significant communication and networking capabilities.

Applications

  • Networking equipment (routers, switches, gateways)
  • Industrial control systems
  • Telecommunications infrastructure
  • Embedded systems with communication requirements
  • Wireless communication devices

Features

  • Power Architecture™ core: Provides a high-performance processing platform.
  • Integrated Ethernet controllers: Supports various Ethernet standards for network connectivity.
  • Serial communication interfaces: Includes UART, SPI, and other serial interfaces for communication with peripherals.
  • Memory controller: Supports SDRAM and other memory types for data storage.
  • DMA controller: Enables efficient data transfer between peripherals and memory without CPU intervention.

Benefits

  • High performance: Enables efficient processing of networking and communication tasks.
  • Reduced system cost: Integrated peripherals minimize the need for external components.
  • Improved reliability: Robust design ensures stable operation in demanding environments.
  • Enhanced flexibility: Configurable peripherals allow for customization to specific application requirements.
  • Faster time to market: Comprehensive development tools and support accelerate product development.

Additional Details

The XPC860MHZP66C1 typically operates at a frequency of 66 MHz. The integrated memory controller usually supports SDRAM. Its communication interfaces generally include Ethernet MACs, UARTs, and other serial communication ports. It is often used in applications requiring real-time processing and robust networking capabilities. For detailed specifications, pinouts, and operational details, refer to the official NXP datasheet.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Atmel
Lowest to $32.5000
Protek Devices
Lowest to $0.3269
Toshiba Semiconductor and Storage
Need more? Email Us
Protek Devices
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess