EN
  • EN
  • DE

XPC860DEZP50D4

Part No XPC860DEZP50D4
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (T - Z)
Description MPU MPC8xx RISC 32-Bit 0.32um 50MHz 357-Pin BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package BGA
Halogen Free Not Halogen Free
Number of Bits 32
RoHS Compliant
Win Source Part Number 962900-XPC860DEZP50D4
Categories OEM Parts(T-Z)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XPC860DEZP50D4 CAD Model

Description

The XPC860DEZP50D4 is a member of the PowerQUICC family of integrated communications processors from Freescale (now NXP). It is a highly integrated device that combines a PowerPC processor core with a rich set of peripherals, making it well-suited for a variety of embedded applications, particularly in the networking and communications domains. This processor features a 32-bit PowerPC core, integrated memory controllers, communication interfaces, and other essential functions for system-on-chip designs.

Applications:

  • Networking equipment (routers, switches, gateways).
  • Industrial control systems.
  • Embedded computing platforms.
  • Communication infrastructure.

Features:

  • PowerPC processor core.
  • Integrated memory controllers (SDRAM, Flash).
  • Communication interfaces (Ethernet, UART, SPI, I2C).
  • DMA controller.
  • Timers and counters.

Benefits:

  • Provides high-performance processing for embedded applications.
  • Reduces system cost and complexity through integration.
  • Enables flexible connectivity with various communication interfaces.
  • Supports real-time processing with timers and interrupt controllers.

Technical Specifications:

The XPC860DEZP50D4 operates at a frequency of 50 MHz. It includes integrated memory controllers for SDRAM and Flash memory. The device also features a variety of communication interfaces, including Ethernet, UART, SPI, and I2C. It is packaged in a BGA package for surface mount assembly.

You May Also Be Interested in

Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
STMicroelectronics
Lowest to $0.0081
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
Diodes Incorporated
Need more? Email Us
TE Connectivity
Need more? Email Us
LSI Computer Systems
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess