EN
  • EN
  • DE

XPC603EFE100LL

Part No XPC603EFE100LL
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1031396-XPC603EFE100LL
Categories OEM Parts(T-Z)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XPC603EFE100LL CAD Model

Description

The XPC603EFE100LL is a PowerPC 603e family microprocessor from Freescale (formerly Motorola, now NXP Semiconductors). It is a 32-bit RISC (Reduced Instruction Set Computing) processor designed for embedded applications, offering a balance of performance and power efficiency.

Applications:

  • Networking equipment: Routers, switches, and network interface cards.
  • Industrial control systems: Programmable logic controllers (PLCs) and industrial automation equipment.
  • Telecommunications equipment: Base stations and network infrastructure devices.
  • Embedded computing: Single-board computers and custom embedded systems.
  • Printers and Imaging devices: Processing image data and controlling printer functions.

Features:

  • Clock Speed: 100 MHz
  • Data Bus Width: 32-bit
  • Instruction Set Architecture (ISA): PowerPC
  • On-Chip Cache: Includes instruction and data caches to improve performance.
  • Memory Management Unit (MMU): Supports virtual memory management.
  • Low Power Consumption: Designed for low-power operation.
  • Integrated Floating-Point Unit (FPU): Enables efficient floating-point calculations.

Benefits:

  • High Performance: Provides sufficient processing power for embedded applications.
  • Power Efficiency: Low power consumption extends battery life in portable devices.
  • Scalability: Compatible with other PowerPC processors, allowing for easy system upgrades.
  • Development Support: Supported by a wide range of development tools and operating systems.
  • Reliability: Designed for robust operation in harsh environments.

Additional Details:

The XPC603EFE100LL is based on a superscalar architecture. It is commonly used in applications requiring moderate processing power and low power consumption. The processor is typically surface mounted onto a printed circuit board and requires external memory and peripheral devices to function. The 'LL' likely signifies a specific packaging or production lot.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
Hewlett Packard
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess