EN
  • EN
  • DE

XC68LC040FE33B

Part No XC68LC040FE33B
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1021433-XC68LC040FE33B
Categories OEM Parts(T-Z)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC68LC040FE33B CAD Model

Description

The XC68LC040FE33B is a 32-bit microprocessor from Freescale Semiconductor (now NXP Semiconductors), part of the 68040 family. The LC in the part number indicates that it is a low-cost version without a floating-point unit (FPU). This makes it suitable for applications where floating-point calculations are not essential, reducing cost and power consumption. The 33 in the part number designates the clock speed in MHz.

Applications

  • Embedded systems: Used in industrial control systems, networking devices, and consumer electronics where floating-point operations are not critical.
  • Laser printers: Employed in printer controllers for managing printing processes.
  • Network routers: Implemented in routing devices for handling network traffic.
  • Industrial automation: Utilized in programmable logic controllers (PLCs) and other automation equipment.
  • Data acquisition systems: Used in systems for collecting and processing data from sensors and other sources.

Features

  • 32-bit CPU (68040 core): Provides high-performance processing for a wide range of applications.
  • No integrated Floating-Point Unit (FPU): Reduced cost and power consumption compared to the full 68040.
  • 33 MHz Clock Speed: Offers a balance of performance and power consumption.
  • Separate Instruction and Data Caches: Improves performance by reducing memory access latency.
  • Memory Management Unit (MMU): Supports virtual memory and memory protection.
  • Burst Mode Access: Enables fast data transfer to and from memory.

Benefits

  • High Performance: Delivers robust processing power for demanding applications.
  • Cost-Effective: Offers a lower-cost alternative to the full 68040 for applications not requiring floating-point operations.
  • Power Efficient: Minimizes power consumption, making it suitable for battery-powered devices.
  • Memory Management: Supports virtual memory and memory protection, improving system reliability.
  • Fast Memory Access: Burst mode access enables rapid data transfer.

Additional Details

The XC68LC040FE33B typically operates at a voltage of 5V. It requires external memory for program and data storage. The device is often used in conjunction with operating systems such as embedded Linux or real-time operating systems (RTOS). The 'FE' in the part number may indicate a specific package type or temperature range. The MMU supports advanced memory management features. Applications can achieve high levels of performance. Requires external clock.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Microchip Technology
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
Hewlett Packard
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess