The XC68HC26P is a microcontroller from Freescale Semiconductor (now NXP Semiconductors), belonging to the 68HC series. It is an 8-bit microcontroller designed for a variety of embedded control applications. The 'XC' likely denotes a specific package or temperature range.
Applications
- Industrial control systems
- Automotive electronics (e.g., engine control, body control)
- Consumer electronics (e.g., appliances, remote controls)
- Instrumentation and measurement equipment
- Medical devices
- Motor control applications
Features
- 8-bit CPU core (68HC05 family)
- On-chip ROM or EPROM program memory
- On-chip RAM data memory
- Timers and counters
- Serial communication interface (SCI/UART)
- Parallel I/O ports
- Analog-to-digital converter (ADC) (likely, depending on the exact variant)
- Interrupt controller
Benefits
- Versatile microcontroller suitable for a wide range of applications
- Relatively easy to program and debug
- Low cost and readily available development tools
- Integrated peripherals reduce the need for external components
- Low power consumption (depending on specific variant)
- Well-documented architecture with a large community support base
Additional Details
The XC68HC26P is based on the 68HC05 CPU core, a popular 8-bit microcontroller architecture. It includes on-chip memory, timers, a serial communication interface, and parallel I/O ports. Some variants may also include an analog-to-digital converter (ADC). The microcontroller is suitable for embedded control applications requiring low cost and moderate performance. Development tools for the 68HC series are widely available. Specific details about the memory size, peripheral capabilities, and power consumption can be found in the device datasheet. Given its age, it's primarily used in legacy systems or educational settings for understanding microcontroller principles. Documentation and development tools would be available through NXP's legacy support resources.