EN
  • EN
  • DE
  • IT

XC68EZ328PU16V

Part No XC68EZ328PU16V
Manufacturer Freescale Semiconductor - NXP
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 415215-XC68EZ328PU16V
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC68EZ328PU16V CAD Model

Description

The XC68EZ328PU16V is a low-power integrated microcontroller from Freescale Semiconductor (now NXP). It's based on the DragonBall EZ architecture, designed for handheld devices and embedded applications where power efficiency is critical. The '16V' likely indicates a specific voltage rating or operating characteristic.

Applications

  • Handheld computers and PDAs
  • Mobile point-of-sale (POS) terminals
  • Industrial handheld devices
  • Portable medical devices
  • Low-power embedded control systems

Features

  • DragonBall EZ 32-bit CPU core
  • 16 MHz clock speed
  • Low power consumption
  • Integrated LCD controller
  • Touch screen interface
  • Serial communication interfaces (UART, SPI)
  • Parallel I/O ports
  • Timers and counters
  • Real-time clock (RTC)
  • Memory controller (SDRAM, Flash)

Benefits

  • Extended battery life in portable devices
  • Integrated LCD controller simplifies display integration
  • Touch screen interface enables intuitive user interaction
  • Versatile communication interfaces for connecting to peripherals
  • Real-time clock for accurate timekeeping
  • Memory controller supports various memory types

Technical Details

The XC68EZ328PU16V is typically packaged in a PQFP or similar surface-mount package. It requires a low voltage power supply for efficient operation. The integrated LCD controller supports various display resolutions and color depths. The touch screen interface typically uses an analog resistive touch screen. The serial communication interfaces support various protocols, such as RS-232, RS-485, and SPI. The integrated timers and counters can be used for generating PWM signals, measuring pulse widths, and implementing real-time clocks. The memory controller supports various memory types, including SDRAM and Flash, allowing for flexible memory configuration. The device is specifically designed for battery powered applications requiring long run times between charges. The DragonBall EZ core is optimized for low power operation, further enhancing battery life.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess