EN
  • EN
  • DE

XC56301PW100

Part No XC56301PW100
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 993264-XC56301PW100
Categories OEM Parts(T-Z)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC56301PW100 CAD Model

Description

The XC56301PW100 is a digital signal processor (DSP) from the Freescale Semiconductor (now NXP Semiconductors) XC56300 family. It's designed for high-performance signal processing applications, offering a combination of computational power, memory, and peripheral interfaces.

Applications

  • Wireless Communications: Baseband processing in cellular phones and wireless modems.
  • Audio Processing: Digital audio effects, audio encoding/decoding, and noise reduction.
  • Motor Control: Precise control of electric motors in industrial and automotive applications.
  • Industrial Automation: Signal processing and control in industrial equipment and systems.
  • Image Processing: Image filtering, enhancement, and analysis.

Features

  • High-Performance DSP Core: Enables efficient execution of signal processing algorithms.
  • On-Chip Memory: Provides fast access to data and program instructions.
  • Peripheral Interfaces: Facilitates communication with external devices and systems.
  • Power Management Features: Reduces power consumption in low-power applications.

Benefits

  • Increased System Performance: High-performance DSP core enables faster processing of complex algorithms.
  • Reduced System Cost: On-chip memory and peripheral interfaces reduce the need for external components.
  • Improved Power Efficiency: Power management features minimize power consumption and extend battery life.
  • Simplified System Design: Integrated features simplify system design and reduce development time.

Additional Details

The XC56301PW100 operates at a frequency of 100 MHz. The part is typically housed in a PQFP (Plastic Quad Flat Pack) package. Specific details regarding memory size (RAM, ROM), peripheral interfaces (e.g., UART, SPI, I2C), and power consumption should be found in the device's datasheet. The supply voltage required will also be detailed in the datasheet, it will likely be in the range of 3.3V or 1.8V.

You May Also Be Interested in

Lucent
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Lowest to $0.3678
STMicroelectronics
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess