EN
  • EN
  • DE

UAA1016B

Part No UAA1016B
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1101918-UAA1016B
Categories OEM Parts(T-Z)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UAA1016B CAD Model

Description

The UAA1016B is an integrated circuit designed for driving stepper motors, manufactured by Freescale Semiconductor - NXP. This IC is specifically engineered to control the current in the windings of a two-phase stepper motor, offering precise and efficient motor control. It features internal current limiting, enabling stable and reliable operation across various stepper motor applications.

Applications:

  • Printers: Used for precise paper feed and print head positioning in dot matrix, inkjet, and other printer types.
  • Plotters: Drives the movement of pens and paper in plotters, enabling accurate drawing and plotting.
  • Robotics: Controls the movement of robotic arms and other automated mechanisms.
  • Automated Machinery: Used in various automated machinery applications requiring precise motor control, such as textile machines and CNC equipment.
  • Valve Control: Precise positioning of valves in fluid control systems.

Features:

  • Two-Phase Stepper Motor Driver: Controls two-phase stepper motors with integrated current limiting.
  • Internal Current Limiting: Provides current regulation to protect the motor windings from overcurrent conditions.
  • Low Voltage Operation: Operates at low voltage, making it suitable for battery-powered applications.
  • Simple Control Interface: Easy to interface with microcontrollers and other digital logic circuits.
  • Thermal Shutdown Protection: Protects the IC from overheating, ensuring reliable operation.

Benefits:

  • Precise Motor Control: Enables accurate positioning and movement of stepper motors.
  • Overcurrent Protection: Prevents damage to the motor windings due to excessive current.
  • Simplified Design: Reduces the complexity of stepper motor control circuits.
  • Enhanced Reliability: Provides stable and reliable operation, even under varying load conditions.
  • Cost-Effective Solution: Offers a cost-effective solution for stepper motor control applications.

The UAA1016B is typically packaged in a DIP (Dual In-line Package). It requires a relatively low supply voltage, usually in the range of 4.5V to 6V. External components, such as current-sensing resistors and flyback diodes, are typically used to optimize performance and protect the IC and motor. The specific values of these components depend on the motor's characteristics and the desired performance. The device's ENABLE input allows for power saving in idle periods, reducing the overall power consumption of the system.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.0081
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Vishay
Diode Cyl Tape
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
TE Connectivity
Need more? Email Us
Hewlett Packard
Need more? Email Us
LSI Computer Systems
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess