EN
  • EN
  • DE

STD1044T4

Part No STD1044T4
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 974672-STD1044T4
Categories OEM Parts( S )
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STD1044T4 CAD Model

Description

The STD1044T4 is a low-dropout (LDO) voltage regulator manufactured by NXP Semiconductors (formerly Freescale). This regulator is designed to provide a stable and regulated output voltage from a higher input voltage, even when the input voltage is close to the output voltage. Its low dropout voltage and low quiescent current make it suitable for battery-powered and energy-sensitive applications.

Applications

  • Battery-powered devices: Regulating voltage in smartphones, tablets, and other portable devices.
  • Microcontroller power supplies: Providing stable power to microcontrollers in embedded systems.
  • Sensor power supplies: Regulating voltage for sensitive sensors.
  • Post-regulation: Improving the ripple rejection and noise performance of switching regulators.
  • Wireless communication modules: Providing clean and stable power for radio frequency (RF) components.

Features

  • Low dropout voltage: Maintains regulation with minimal voltage difference between input and output.
  • Low quiescent current: Reduces power consumption in standby mode.
  • Overcurrent protection: Protects the regulator and load from excessive current.
  • Thermal shutdown: Prevents overheating and damage to the regulator.
  • Stable with ceramic capacitors: Ensures stable operation with ceramic output capacitors.

Benefits

  • Extended battery life: Low quiescent current minimizes power consumption, extending battery life.
  • Stable output voltage: Low dropout voltage ensures consistent performance even with varying input voltage.
  • Robust protection: Overcurrent protection and thermal shutdown prevent damage to the regulator and load.
  • Simplified design: Stable operation with ceramic capacitors simplifies circuit design and reduces component count.
  • Cost-effective solution: Provides a cost-efficient solution for voltage regulation in various applications.

Additional Details

The STD1044T4 typically provides a fixed output voltage, which may vary depending on the specific variant. Key specifications include the input voltage range, output voltage accuracy, dropout voltage, and quiescent current. Consult the manufacturer's datasheet for detailed electrical characteristics and application guidelines. Proper thermal management is essential to ensure reliable operation, especially at high input voltages and output currents.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Micrel
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess