EN
  • EN
  • DE

SRFM65V01R1

Part No SRFM65V01R1
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1009272-SRFM65V01R1
Categories OEM Parts( S )
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SRFM65V01R1 CAD Model

Description

The SRFM65V01R1 is a radio frequency (RF) power MOSFET designed by NXP Semiconductors (formerly Freescale). This MOSFET is optimized for high-efficiency amplification in various RF applications, including cellular base stations, broadcast transmitters, and industrial heating systems. The SRFM65V01R1 is known for its high power gain, ruggedness, and excellent thermal performance, making it suitable for demanding applications requiring reliable and efficient RF amplification.

Applications

  • Cellular Base Stations: Used in power amplifiers for signal transmission and reception.
  • Broadcast Transmitters: Employed in radio and television transmitters for high-power amplification.
  • Industrial Heating Systems: Found in RF generators for industrial heating and drying processes.
  • Medical Equipment: Utilized in RF ablation systems and medical imaging devices.
  • Radar Systems: Integrated into radar transmitters for signal amplification.

Features

  • High Power Gain: Delivers significant power amplification for efficient signal transmission.
  • Rugged Design: Withstands harsh operating conditions and voltage transients.
  • Excellent Thermal Performance: Dissipates heat efficiently for reliable operation.
  • High Breakdown Voltage: Provides robust protection against voltage spikes.
  • Low Input Capacitance: Minimizes signal distortion and improves efficiency.

Benefits

  • Increased Transmission Range: Enables longer-range communication in wireless systems.
  • Improved Signal Quality: Reduces distortion and enhances signal clarity.
  • Enhanced Reliability: Provides robust performance in demanding environments.
  • Reduced Energy Consumption: Maximizes energy efficiency and lowers operating costs.
  • Simplified System Design: Offers a compact and integrated solution for RF amplification.

The SRFM65V01R1 typically features a high drain-source voltage (VDS) and a significant output power capability. It is available in a variety of packages, such as flange-mount and surface-mount options, to suit different mounting and thermal management requirements. Its low thermal resistance and high power gain make it an excellent choice for applications requiring high-performance RF amplification. Detailed specifications are available in the NXP datasheet for this part.

You May Also Be Interested in

GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Level One
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess