EN
  • EN
  • DE

XW6T-COM1.5X12BL

Part No XW6T-COM1.5X12BL
Manufacturer Omron
Catalog Specialized
Description COM TERM BLK 1_5MM 12PN BLUE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Box
Product Status Active
Type Middle
Mounting Type DIN Rail
Number of Positions 12
Number of Levels 1
Terminal - Width 12.7mm
Termination Style Push In, Spring
Current - IEC 17.5 A
Voltage - IEC 500 V
Current - UL 5 A
Voltage - UL 600 V
Wire Gauge or Range - AWG 14-26 AWG
Wire Gauge or Range - mm2 0.14-1.5mm2
Features Block of 3, Indicators
Housing Color Blue
Ultra Librarian 3D Model Ultra Librarian XW6T-COM1.5X12BL CAD Model

Description

NULL

You May Also Be Interested in

TE Connectivity
CONN HEADER FUTUREBUS 8POS PCB
Need more? Email Us
TE Connectivity
CONN RCPT IMPACT 120POS EDGE MNT
Need more? Email Us
HARTING
CONN PLUG BLADE PWR 4POS EDGE MT
Need more? Email Us
TE Connectivity
CONN HDR FUTUREBUS 48POS EDGE MT
Need more? Email Us
TE Connectivity
CONN HEADER MULTI-BEAM 33POS PCB
Need more? Email Us
3M
CONN RCPT FUTUREBUS+ 30P EDGE MT
Need more? Email Us
TE Connectivity
CONN RCPT IMPACT 120POS EDGE MNT
Need more? Email Us
TE Connectivity
CONTACT PIN
Need more? Email Us
Amphenol Aerospace Operations
DAUGHTER CARD 60POS
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess