EN
  • EN
  • DE

SPC5645SVLT

Part No SPC5645SVLT
Manufacturer Freescale Semiconductor - NXP
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838507-SPC5645SVLT
Ultra Librarian 3D Model Ultra Librarian SPC5645SVLT CAD Model

Description

The SPC5645SVLT is a high-performance 32-bit Power Architecture® microcontroller designed for demanding automotive and industrial applications. It's part of the SPC56 family, renowned for its robust architecture, safety features, and optimized performance. This particular variant is well-suited for applications requiring a balance of processing power, memory, and peripheral integration. The microcontroller is fabricated using advanced process technology, ensuring low power consumption and high reliability even in harsh operating environments.

Applications

  • Automotive Engine Management Systems: Precise control of fuel injection, ignition timing, and other engine parameters.
  • Transmission Control Units: Managing gear shifting and optimizing transmission performance.
  • Body Control Modules: Controlling various vehicle functions such as lighting, wipers, and door locks.
  • Industrial Motor Control: High-precision control of electric motors in industrial automation systems.
  • Power Train Systems: Integration in the engine control unit (ECU).

Features

  • 32-bit Power Architecture® CPU: Delivers high performance and efficient code execution.
  • Up to 2MB Flash Memory: Provides ample storage for application code and data.
  • Up to 128KB RAM: Enables efficient data handling and real-time processing.
  • Extensive Peripheral Set: Includes CAN, LIN, SPI, UART, Ethernet, and FlexRay interfaces for versatile connectivity.
  • Analog-to-Digital Converters (ADCs): Enables precise measurement of analog signals.
  • Timers and PWM Modules: Facilitate precise timing control and generation of PWM signals.
  • Safety Features: Incorporates hardware and software mechanisms to ensure functional safety.
  • Temperature Range: Specifically designed to reliably operate in extreme automotive conditions.

Benefits

  • High Performance: Enables complex control algorithms and real-time processing.
  • Versatile Connectivity: Supports a wide range of communication protocols.
  • Enhanced Safety: Meets stringent safety requirements for automotive and industrial applications.
  • Reduced System Cost: Integrated peripherals minimize the need for external components.
  • Improved Reliability: Robust design ensures reliable operation in harsh environments.

Additional Details

The SPC5645SVLT operates at a core frequency that allows for efficient real-time processing. It features a memory protection unit (MPU) to enhance system security. The device supports various debug interfaces for efficient software development and debugging. Its advanced power management capabilities minimize power consumption. The microcontroller's architecture is optimized for deterministic behavior, making it suitable for safety-critical applications. The part is supplied in a surface mount package. Detailed technical specifications regarding clock speeds, voltage levels, and package dimensions are available in the product datasheet.

You May Also Be Interested in

Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess