EN
  • EN
  • DE

SPC5605BVLU6

Part No SPC5605BVLU6
Manufacturer Freescale Semiconductor - NXP
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838501-SPC5605BVLU6
Ultra Librarian 3D Model Ultra Librarian SPC5605BVLU6 CAD Model

Description

The SPC5605BVLU6 is a 32-bit Power Architecture® Microcontroller from NXP Semiconductors (formerly Freescale). It is engineered for demanding automotive and industrial applications, providing a robust combination of high performance, extensive safety features, and comprehensive communication interfaces. This microcontroller is ideal for embedded systems where reliability and real-time responsiveness are critical.

Applications:

  • Automotive Engine Control Units (ECU): Manages critical engine functions, including fuel injection, ignition timing, and emission control.
  • Transmission Control Units (TCU): Controls automatic transmission systems to optimize gear shifting and improve fuel efficiency.
  • Advanced Driver Assistance Systems (ADAS): Supports safety-critical features such as adaptive cruise control, lane departure warning, and collision avoidance.
  • Industrial Automation Systems: Controls machinery, robotics, and other automated equipment in manufacturing environments.
  • Hybrid and Electric Vehicle (HEV/EV) Control: Manages battery systems, motor inverters, and regenerative braking systems.

Features:

  • 32-bit Power Architecture® e200z4 CPU Core: Offers high processing power and real-time capabilities for complex control algorithms.
  • Flash Memory: Provides non-volatile storage for program code, calibration data, and system parameters.
  • SRAM Memory: Enables fast data access for real-time processing and low-latency operations.
  • CAN, LIN, FlexRay, and Ethernet Interfaces: Supports a variety of communication protocols commonly used in automotive and industrial networks.
  • Analog-to-Digital Converters (ADCs): Converts analog sensor signals to digital data for precise control and monitoring.
  • Timers and PWM Channels: Generates precise timing signals for motor control, lighting, and other applications.
  • Safety Features: Includes memory protection unit (MPU), error correction code (ECC), and other hardware-based safety mechanisms to ensure reliable and safe operation.

Benefits:

  • High Performance: Enables complex control algorithms, real-time processing, and advanced diagnostics for demanding applications.
  • Comprehensive Connectivity: Supports a wide range of communication protocols for seamless integration into existing automotive and industrial networks.
  • Enhanced Safety: Meets stringent safety requirements for automotive and industrial applications, reducing the risk of system failures and ensuring reliable operation.
  • Scalable Architecture: Offers various memory and peripheral options to tailor the microcontroller to specific application needs and optimize system cost.
  • Optimized Power Consumption: Reduces energy consumption and heat dissipation, improving overall system efficiency and reliability.

Additional Details:

The SPC5605BVLU6 typically operates at frequencies up to 64 MHz. It integrates multiple communication interfaces, including CAN, LIN, FlexRay, and Ethernet, allowing for seamless connectivity in automotive and industrial environments. The integrated safety features, such as the Memory Protection Unit (MPU) and error correction code (ECC), enhance the reliability and robustness of the system. It is available in a LQFP package. This microcontroller provides a comprehensive solution for embedded control systems that require high performance, extensive connectivity, and robust safety features.

You May Also Be Interested in

American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess