EN
  • EN
  • DE

SN74LS259N

Part No SN74LS259N
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts ( S )
Description Latch, Single, 8 Bit, 16 Pin, Plastic, DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Packaging Box
RoHS Non-Compliant
Win Source Part Number 994365-SN74LS259N
Categories OEM Parts( S )
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74LS259N CAD Model

Description

The SN74LS259N is an 8-bit addressable latch designed for temporary data storage and retrieval in digital systems. This device offers versatile data handling capabilities due to its addressable input feature, allowing individual bits to be written or read independently.

Applications:

  • Microprocessor Systems: Used as I/O ports to interface with peripherals.
  • Memory Systems: Addressable storage for small data sets or control signals.
  • Digital Control Systems: Latching control signals for various devices and processes.
  • Data Acquisition Systems: Temporary storage of acquired data before processing.
  • General Digital Logic: Versatile latching applications in various digital circuits.

Features:

  • 8-Bit Addressable Latch: Allows individual bits to be addressed and modified.
  • Asynchronous Clear Input: Provides a means to reset all latches simultaneously.
  • Low Power Consumption: Operates with low power requirements, suitable for battery-powered applications.
  • TTL Compatibility: Compatible with standard TTL logic levels.
  • High Noise Immunity: Robust performance in noisy environments.

Benefits:

  • Flexible Data Handling: Addressable input enables selective data writing and reading.
  • Simplified System Design: Reduces the need for external decoding logic.
  • Energy Efficient: Low power consumption minimizes power dissipation.
  • Reliable Operation: High noise immunity ensures stable performance.
  • Versatile Application: Suitable for a wide range of digital systems.

Additional Details:

The SN74LS259N operates from a single 5V power supply. Each latch can be individually addressed using a 3-bit address input. Data is latched when the enable input is high and the selected address matches the input address. The device includes an asynchronous clear input that resets all latches to a low state when asserted. It is housed in a 16-pin DIP package. It is part of the 74LS series of logic gates using TTL technology.

You May Also Be Interested in

Micrel
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Bel Fuse Inc.
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5323 $50.5685
230+ $0.4368 $100.4640
355+ $0.4232 $150.2360
490+ $0.4095 $200.6550
635+ $0.3959 $251.3965
850+ $0.3549 $301.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess