EN
  • EN
  • DE

SN74LS122DR2

Part No SN74LS122DR2
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts ( S )
Description Mot# SN74LS122DR2 T/r 9411 SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1095033-SN74LS122DR2
Categories OEM Parts( S )
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74LS122DR2 CAD Model

Description

The SN74LS122DR2 is a retriggerable monostable multivibrator with clear from the 74LS series of integrated circuits. This device is designed to produce an output pulse of a specific duration when triggered, and it can be retriggered to extend the pulse width. It features a clear input that allows the output pulse to be terminated asynchronously.

Applications:

  • Timing Circuits: Used in applications that require precise timing pulses.
  • Pulse Generation: Employed to generate pulses of specific durations.
  • Delay Circuits: Can be used to introduce delays in digital circuits.
  • Missing Pulse Detection: Useful for detecting the absence of pulses in a stream of signals.
  • Industrial Control Systems: Found in various industrial control applications requiring timing and pulse control.

Features:

  • Retriggerable Monostable Multivibrator: Can be retriggered to extend the output pulse duration.
  • Clear Input: Allows the output pulse to be terminated asynchronously.
  • TTL Compatible: Compatible with standard TTL logic levels.
  • Adjustable Pulse Width: Pulse width can be adjusted by varying external resistor and capacitor values.
  • High Noise Immunity: Provides good noise immunity for reliable operation.

Benefits:

  • Precise Timing Control: Allows for accurate generation and control of timing pulses.
  • Flexibility in Pulse Width Adjustment: The pulse width can be easily adjusted to meet specific application requirements.
  • Asynchronous Reset Capability: The clear input provides a means to terminate the output pulse immediately.
  • Reliable Operation: High noise immunity ensures stable performance in various environments.
  • Versatile Applications: Suitable for a wide range of timing and pulse generation applications.

Additional Details:

The SN74LS122DR2 comes in a SOIC-14 package. The output pulse width is determined by the external resistor (Rext) and capacitor (Cext) connected to the device. The operating temperature typically ranges from 0°C to +70°C. This device is commonly used in applications such as timers, sequencers, and control systems requiring precise timing and pulse management.

You May Also Be Interested in

Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Level One
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4692 $58.6500
305+ $0.3850 $117.4250
465+ $0.3730 $173.4450
640+ $0.3610 $231.0400
830+ $0.3490 $289.6700
1,110+ $0.3128 $347.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess