EN
  • EN
  • DE

OPA2316SIRUGR

Part No OPA2316SIRUGR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 10X2QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features CMOS Amplifier Circuit Rail-to-Rail 10-X2QFN (2x1.5)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 10-XFQFN
Case / Package 10-X2QFN (2x1.5)
Family Name OPA2316
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-48625-2, 296-48625-1, OPA2316SIRUGR-ND, 296-48625-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929645-OPA2316SIRUGR
Ultra Librarian 3D Model Ultra Librarian OPA2316SIRUGR CAD Model

Description

The OPA2316SIRUGR is a state-of-the-art operational amplifier (op-amp) developed by Texas Instruments, renowned for its precision and power efficiency. This dual-channel op-amp is designed for a wide range of applications, including industrial, automotive, and personal electronics, where accuracy and low power consumption are critical.

Key Features

  • Low Offset Voltage: The OPA2316SIRUGR boasts an ultra-low input offset voltage, which significantly enhances measurement accuracy and stability over time and temperature variations.
  • Wide Supply Range: It operates across a wide supply range from 1.8V to 5.5V, making it versatile for both single-supply and split-supply operations, and compatible with a variety of analog-to-digital converters (ADCs).
  • High Bandwidth: With a bandwidth of 10MHz, this op-amp is capable of handling high-speed signal processing tasks, which is essential for audio processing, data acquisition, and active filtering applications.
  • Low Quiescent Current: The device features a low quiescent current, which contributes to its power efficiency, making it ideal for battery-powered devices and energy-sensitive applications.
  • Rail-to-Rail Output: The rail-to-rail output swing allows for maximum dynamic range, which is particularly useful in low-voltage applications.
  • EMI/RFI Filtered Inputs: Electromagnetic interference (EMI) and radio-frequency interference (RFI) filtered inputs provide improved performance in noisy environments, thus ensuring signal integrity.

Applications

The OPA2316SIRUGR is suitable for a wide array of applications, including:

  • Test and measurement equipment
  • Medical devices
  • Consumer electronics
  • Automotive sensor signal conditioning
  • Portable instrumentation
  • Audio and video processing

Package and Quality

This op-amp comes in a compact VSON-8 package, which is ideal for space-constrained applications. The OPA2316SIRUGR is also characterized for operation from -40°C to +125°C, ensuring reliable performance across a broad range of operating temperatures. Texas Instruments' commitment to quality ensures that this product meets the highest industry standards for performance and reliability.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8256 $53.6640
130+ $0.7734 $100.5420
205+ $0.7473 $153.1965
290+ $0.6950 $201.5500
375+ $0.6689 $250.8375
470+ $0.6428 $302.1160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 131,250 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess