EN
  • EN
  • DE

21215-00

Part No 21215-00
Manufacturer Eaton Bussmann
Catalog Circuit Breakers
Description CIR BRKR THERMAL 15A 14VDC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Box
Product Status Active
Breaker Type Thermal
Current Rating (Amps) 15A
Voltage Rating - DC 14 V
Number of Poles 1
Illumination None
Ultra Librarian 3D Model Ultra Librarian 21215-00 CAD Model

Description

NULL

You May Also Be Interested in

Schurter Inc.
CIR BRKR THRM 20A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 16A 240VAC 28VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 3A 240VAC 32VDC
Need more? Email Us
TE Connectivity
CIR BRKR MAG-HYDR 15A 277VAC
Need more? Email Us
Altech corporation
CIR BRKR THRM-MAG 20A LEVER
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 16A 240VAC 32VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 15A 240VAC 32VDC
Need more? Email Us
TE Connectivity
MAGNETIC CIRCUIT BREAKER, 3 POLE
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 5A 240VAC 48VDC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess