EN
  • EN
  • DE

SC74473DWR2

Part No SC74473DWR2
Manufacturer Freescale Semiconductor - NXP
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 315990-SC74473DWR2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC74473DWR2 CAD Model

Description

The SC74473DWR2, manufactured by NXP (formerly Freescale Semiconductor), is a PowerQUICC II Pro processor. These processors are designed for embedded networking and communications applications, offering a blend of performance, integration, and power efficiency.

Applications

  • Networking equipment: Routers, switches, and gateways.
  • Wireless base stations: Handling data processing and control functions.
  • Industrial control systems: Managing real-time data and automation tasks.
  • Storage devices: Network-attached storage (NAS) and storage controllers.
  • Printing and imaging: High-performance printers and scanners.

Features

  • PowerQUICC II Pro architecture: Based on the e500 core, providing high performance per watt.
  • Integrated peripherals: Ethernet controllers, USB interfaces, and other communication interfaces.
  • Memory controller: Supports various memory types, including DDR and SDRAM.
  • Security features: Encryption and authentication capabilities for secure communication.
  • Real-time processing: Suitable for applications with strict timing requirements.

Benefits

  • High performance: Enables fast data processing and efficient network communication.
  • Low power consumption: Extends battery life in portable devices and reduces energy costs in infrastructure applications.
  • Integrated features: Reduces the need for external components, simplifying system design.
  • Scalable architecture: Can be adapted to a wide range of performance requirements.
  • Robust security: Protects against unauthorized access and data breaches.

The SC74473DWR2 PowerQUICC II Pro processor typically includes a CPU clock speed in the range of several hundred MHz. It includes features such as integrated Gigabit Ethernet controllers, hardware acceleration for encryption algorithms like AES and DES, and support for various communication protocols. It also often features multiple levels of cache memory for faster data access and improved performance. The DWR2 suffix likely denotes specific packaging or temperature grade information. The PowerQUICC architecture is known for its ability to handle complex network protocols and deliver high throughput in demanding environments. Engineers typically utilize specialized software development tools and operating systems, such as Linux, to program and configure these processors. Detailed information about the clock speed, cache size, and power consumption can be found in the device's official datasheet provided by NXP.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
LSI Computer Systems
Need more? Email Us
Silan
Lowest to $0.1964
Freescale Semiconductor - NXP
Lowest to $16.3040
Fuji Electric
Lowest to $6.5223
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess