EN
  • EN
  • DE

DAC121S101QCMK

Part No DAC121S101QCMK
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description 12-Bit Micro Power, RRO Digital-to-Analog Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1166408-DAC121S101QCMK
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DAC121S101QCMK CAD Model

Description

DAC121S101QCMK: A High-Performance Digital-to-Analog Converter from Texas Instruments

The DAC121S101QCMK is a precision 12-bit digital-to-analog converter (DAC) designed by Texas Instruments, offering a compelling blend of performance and ease-of-use for a variety of applications. This device is part of TI's extensive line of DACs that provide reliable and accurate voltage outputs converted from digital values, making them ideal for use in systems requiring digital control of analog signals.

At the heart of the DAC121S101QCMK is its 12-bit monotonic performance, ensuring consistent and reliable conversion over the entire operating temperature range. This feature is particularly important for applications that require stable and precise analog outputs, such as industrial control systems, automated test equipment, and data acquisition systems.

Key Features

  • Resolution: The DAC121S101QCMK boasts a 12-bit resolution, providing fine granularity for analog output signals.
  • Update Rate: With a fast settling time and a maximum update rate of 30 MSPS (Mega Samples Per Second), this DAC is capable of handling high-speed applications.
  • Power Efficiency: Designed for low-power operation, it consumes a mere 117 µA at 2.7V, making it suitable for battery-operated and power-sensitive applications.
  • Voltage Supply Range: The device operates over a wide supply range of 2.7V to 5.5V, providing flexibility in various system voltage requirements.
  • Interface: It features a simple SPI serial interface for easy communication with microcontrollers or digital signal processors.
  • Packaging: The DAC121S101QCMK comes in a compact VSSOP-8 (Very-Thin Shrink Small Outline Package) that is suitable for space-constrained applications.

Applications

The versatility of the DAC121S101QCMK allows it to be used across a broad spectrum of applications. It is particularly well-suited for:

  • Portable, battery-powered equipment
  • Data acquisition systems
  • Digital gain and offset adjustment
  • Process control and automation
  • Motor control systems

With its robust design and Texas Instruments' commitment to quality, the DAC121S101QCMK is a reliable choice for designers and engineers looking to integrate a high-performance DAC into their systems. Its small form factor, combined with its power efficiency and high-speed performance, makes it an ideal solution for both new designs and upgrades to existing systems.

You May Also Be Interested in

NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Vishay
Silicon Z-Diodes
Lowest to $0.3384
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
ELM-TECH
Complementary MOSFET
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8848 $53.7328
25+ $4.0081 $100.2025
39+ $3.8828 $151.4292
54+ $3.7576 $202.9104
69+ $3.6323 $250.6287
93+ $3.2566 $302.8638
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,801 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess