EN
  • EN
  • DE

SC33908LA

Part No SC33908LA
Manufacturer Freescale Semiconductor - NXP
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1715+
Reference case QFP48
Manufacturer Freescale Semiconductor - NXP
Manufacturer Homepage www.freescale.com
Win Source Part Number 716126-SC33908LA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC33908LA CAD Model

Description

The SC33908LA is a system basis chip (SBC) manufactured by NXP Semiconductors (formerly Freescale Semiconductor). It integrates several functions commonly required in automotive and industrial applications, reducing the need for numerous discrete components.

Applications:

  • Automotive Body Control Modules
  • Industrial Control Systems
  • Power Management Systems
  • Gateway Modules

Features:

  • Voltage Regulator: Provides regulated voltage outputs for various system components.
  • CAN Transceiver: Implements the physical layer for CAN (Controller Area Network) communication.
  • LIN Transceiver: Implements the physical layer for LIN (Local Interconnect Network) communication.
  • Watchdog Timer: Monitors the microcontroller's operation and resets it in case of a fault.
  • Reset Circuit: Generates a reset signal for the microcontroller upon power-up or fault conditions.
  • Protected High-Side Drivers: Provides protected high-side drivers for controlling external loads.

Benefits:

  • Reduced System Cost: Integration of multiple functions reduces the number of discrete components, minimizing system cost.
  • Smaller Board Size: Integration reduces board space requirements.
  • Improved Reliability: The integrated design improves overall system reliability and reduces the potential for component failures.
  • Simplified Design: Simplifies system design by providing a single chip solution for common functions.
  • Enhanced Safety: The watchdog timer and reset circuit enhance system safety by preventing uncontrolled operation in case of faults.

Additional Details:

The SC33908LA typically operates from a 12V supply voltage. It is designed to meet the stringent requirements of automotive and industrial applications, including tolerance to voltage transients and electromagnetic interference (EMI). The device incorporates protection features such as overvoltage protection, overcurrent protection, and thermal shutdown. The CAN and LIN transceivers comply with industry standards for reliable communication.

The SC33908LA is available in a surface-mount package. Always consult the manufacturer's datasheet for detailed specifications and application guidelines, including pinout information, electrical characteristics, and timing diagrams.

You May Also Be Interested in

Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Panasonic
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
RF Micro Devices
Lowest to $2.8390
Micron Technology Inc.
Lowest to $8.2538
STMicroelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $12.6416

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess