EN
  • EN
  • DE

S9S12G128MLF

Part No S9S12G128MLF
Manufacturer Freescale Semiconductor - NXP
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836530-S9S12G128MLF
Ultra Librarian 3D Model Ultra Librarian S9S12G128MLF CAD Model

Description

The S9S12G128MLF is a 16-bit microcontroller from NXP Semiconductors (formerly Freescale). It belongs to the S12G family, known for its robust performance and suitability for automotive and industrial applications. This microcontroller offers a balance of processing power, memory, and peripheral integration, making it a versatile choice for various control and monitoring tasks.

Applications

  • Automotive body control modules.
  • Industrial control systems.
  • Motor control applications.
  • Power management systems.
  • Appliance control.

Features

  • Core: 16-bit S12 CPU.
  • Flash Memory: 128 KB of Flash memory for program and data storage.
  • RAM: 8 KB of RAM for data storage.
  • Operating Voltage: 2.7V to 5.5V operating voltage range.
  • Peripherals: Includes Analog-to-Digital Converter (ADC), timers, Serial Communication Interface (SCI), Serial Peripheral Interface (SPI), Inter-Integrated Circuit (I2C), Controller Area Network (CAN), and LIN.
  • ADC: 10-bit Analog-to-Digital Converter with multiple channels.
  • Timers: Multiple timers with various operating modes including PWM generation and input capture.
  • Communication Interfaces: SCI for asynchronous serial communication, SPI for synchronous serial communication, I2C for two-wire serial communication, CAN for robust communication in automotive and industrial environments, and LIN for low-speed serial communication.
  • GPIO: General-purpose input/output pins for interfacing with external devices.
  • Package: Available in various packages, including LQFP (Low Profile Quad Flat Package).

Benefits

  • High Performance: 16-bit architecture provides ample processing power for demanding applications.
  • Large Memory Capacity: Sufficient flash and RAM for complex control algorithms and data storage.
  • Integrated Peripherals: Reduces the need for external components, simplifying system design.
  • Robust Communication: Supports CAN and LIN for reliable communication in automotive and industrial environments.
  • Automotive Qualified: Designed to meet the stringent requirements of automotive applications.

Additional Details

The S9S12G128MLF is well-suited for applications requiring a robust microcontroller with a wide range of communication and control capabilities. Its CAN and LIN interfaces make it particularly suitable for automotive applications. The integrated ADC enables easy interfacing with sensors, while the timers allow for precise timing control. Refer to the device datasheet for detailed technical specifications, electrical characteristics, and package information.

You May Also Be Interested in

3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess