EN
  • EN
  • DE

S912XHY256CLM

Part No S912XHY256CLM
Manufacturer Freescale Semiconductor - NXP
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836490-S912XHY256CLM
Ultra Librarian 3D Model Ultra Librarian S912XHY256CLM CAD Model

Description

The S912XHY256CLM is a microcontroller unit (MCU) from NXP Semiconductors (formerly Freescale), part of the HCS12X family. It's a 16-bit microcontroller designed for automotive and industrial applications requiring a high degree of integration, performance, and safety features.

Applications

  • Automotive Body Control: Managing door locks, window lifts, lighting, and other body functions.
  • Industrial Motor Control: Precisely controlling motors in industrial automation and robotics.
  • Automotive Instrument Clusters: Displaying critical vehicle information to the driver.
  • Advanced Driver Assistance Systems (ADAS): Supporting functions like adaptive cruise control and lane departure warning.
  • Industrial Automation: Enabling automated processes in manufacturing and process control.

Features

  • 16-bit HCS12X CPU Core: Delivers enhanced performance and code efficiency.
  • 256KB Flash Memory: Provides ample storage for program code and data.
  • 16KB RAM: Enables temporary data storage during operation.
  • EEPROM: Allows non-volatile storage for calibration parameters and settings.
  • Analog-to-Digital Converters (ADCs): Facilitates interfacing with analog sensors and signals.
  • Serial Communication Interfaces: Including CAN, SCI, SPI, and I2C for robust communication with other devices.
  • PWM Modules: Provides precise pulse width modulation for motor control and power management.
  • Timer Modules: Offers versatile timing and counting capabilities.
  • Memory Protection Unit (MPU): Enhances system safety by protecting memory regions from corruption.
  • Clock Generation Module: Provides flexible clocking options for optimized performance and power consumption.

Benefits

  • High Performance: Enables complex control algorithms and real-time processing.
  • Robust Communication: Supports reliable communication in harsh automotive and industrial environments.
  • Enhanced Safety: Features memory protection and other safety mechanisms to prevent system failures.
  • Scalability: Offers a range of memory sizes and peripherals to meet diverse application needs.
  • Comprehensive Development Tools: Supported by a complete suite of development tools and resources from NXP.

Additional Details

The S912XHY256CLM operates at a voltage range of approximately 5V. It is available in various package options, such as LQFP. It supports a Background Debug Mode (BDM) interface for easy debugging and programming. The HY designation typically indicates specific features or package options within the HCS12X family.

You May Also Be Interested in

Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6650 $57.9900
15+ $7.9302 $118.9530
23+ $7.6831 $176.7113
32+ $7.4347 $237.9104
41+ $7.1876 $294.6916
54+ $6.4437 $347.9598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess