EN
  • EN
  • DE

S912XEQ512F0MALR

Part No S912XEQ512F0MALR
Manufacturer Freescale Semiconductor - NXP
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Freescale Semiconductor
Series HCS12X
Package Bulk
Core Processor HCS12X
Core Size 16-Bit
Speed 50MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 91
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 32K x 8
Supply Voltage - Operating 1.72V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 112-LQFP
Supplier Device Package 112-LQFP (20x20)
Other Names 2156-S912XEQ512F0MALR,FREFRES912XEQ512F0MALR
Standard Package 1
HTSUS 0000.00.0000
Win Source Part Number 1264712-S912XEQ512F0MALR
Ultra Librarian 3D Model Ultra Librarian S912XEQ512F0MALR CAD Model

Description

The S912XEQ512F0MALR is a 16-bit microcontroller from NXP Semiconductors (formerly Freescale Semiconductor), belonging to the S12XE family. It is designed for automotive and industrial applications that require high performance, safety features, and robust communication capabilities. The S12XE family is known for its enhanced memory protection and advanced peripheral set.

Applications

  • Automotive Body Control Modules: Used for managing various vehicle functions, such as lighting, wipers, and door locks.
  • Industrial Motor Control: Implemented in motor control systems for precise speed and position control.
  • Automotive Instrument Clusters: Found in dashboard displays, providing real-time vehicle information.
  • Power Train Control: Used in engine and transmission management systems.
  • Safety Systems: Utilized in airbag control units and other safety-critical systems.

Features

  • 16-bit S12X Core: Features the S12X architecture, providing enhanced performance and memory addressing capabilities.
  • Flash Memory: Includes 512KB of on-chip flash memory for program storage.
  • RAM: Features on-chip RAM for data storage and processing.
  • EEPROM: Includes EEPROM for non-volatile data storage.
  • Timers/Counters: Equipped with multiple timers and counters for timing and event management.
  • PWM Channels: Offers PWM channels for motor control and other applications requiring pulse-width modulation.
  • Communication Interfaces: Includes CAN, SCI (UART), SPI, and I2C interfaces for communication with other devices.
  • ADC: Integrated Analog-to-Digital Converter for sensor interfacing.
  • Memory Protection Unit (MPU): Provides memory protection to prevent code corruption and enhance system safety.

Benefits

  • High Performance: The S12X core provides enhanced performance for demanding real-time applications.
  • Safety: The Memory Protection Unit (MPU) and other safety features ensure reliable operation in safety-critical applications.
  • Connectivity: A wide range of communication interfaces allows for seamless integration with other devices and systems.
  • Robustness: Designed for reliable operation in harsh automotive and industrial environments.
  • Flexibility: The S12XE family offers a range of devices with varying levels of performance and features, allowing for flexibility in system design.

Additional Details

The S912XEQ512F0MALR includes features like a watchdog timer for increased system reliability, power management modes for low-power operation, and interrupt handling capabilities for real-time responsiveness. The specific package is typically a QFP (Quad Flat Package). The part number indicates specific memory sizes and operating temperature range, making it suitable for specific automotive and industrial requirements.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess