The S908GZ48G3CFAE is a microcontroller manufactured by NXP Semiconductors (formerly Freescale). It is part of the 68HC08 family, an 8-bit microcontroller architecture well-regarded for its balance of performance, cost-effectiveness, and integrated peripherals, making it suitable for a wide range of embedded applications.
Applications
- Consumer Electronics: Typically found in household appliances, remote controls, and electronic toys, managing user interfaces and device functionalities.
- Industrial Control Systems: Employed in basic industrial automation and process control equipment, such as motor control, sensor monitoring, and data logging.
- Automotive Applications: Used in simple automotive functions including lighting control, seat positioning, and basic sensor interfaces.
- Medical Devices: Incorporated into portable medical devices and monitoring equipment for tasks such as data acquisition and control.
- Security Systems: Utilized in alarm systems and access control devices, monitoring sensors and controlling outputs for enhanced security.
Features
- 8-bit CPU Core: Based on the Motorola 68HC08 architecture, striking a balance between performance and cost efficiency.
- 48KB Flash Memory: Equipped with 48KB of flash memory for storing program code and data.
- 1.5KB RAM: Incorporates 1.5KB of RAM for temporary data storage and variable manipulation during operation.
- Analog-to-Digital Converter (ADC): Integrated with an ADC for converting analog signals from sensors into digital data for processing.
- Serial Communication Interface (SCI): Supports SCI for enabling serial communication with other devices and peripherals.
- Timers: Features programmable timers for generating PWM signals, measuring time intervals, and triggering events.
- GPIO Pins: Provides multiple general-purpose input/output pins for interfacing with a variety of external hardware components and sensors.
- Internal Clock Generator: Integrated with an internal clock generator, reducing the reliance on external components and simplifying the design process.
Benefits
- Cost-Effective: Delivers a low-cost solution for embedded applications, making it suitable for budget-conscious projects.
- Easy to Program: Simplifies development through a straightforward instruction set, facilitating easy programming and debugging.
- Integrated Peripherals: Minimizes the need for external components, reducing system complexity and enhancing overall efficiency.
- Wide Operating Voltage Range: Offers flexibility in power supply options, accommodating a broad range of operating voltages.
- Compact Package: Its compact packaging makes it suitable for applications where space is limited.
Technical Specifications
The S908GZ48G3CFAE typically operates at clock frequencies up to 8 MHz. It supports various operating modes designed to optimize power consumption. The operating voltage generally ranges from 3.0V to 5.5V. Common package options include QFP (Quad Flat Package) and SOIC (Small Outline Integrated Circuit). Detailed specifications can be found in the official NXP datasheet.