EN
  • EN
  • DE

RRX6000-2101E

Part No RRX6000-2101E
Manufacturer Freescale Semiconductor - NXP
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 298966-RRX6000-2101E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RRX6000-2101E CAD Model

Description

The RRX6000-2101E is a multicore communication processor from NXP (formerly Freescale Semiconductor). It is designed for high-performance networking and telecommunications applications, offering a robust set of features and capabilities for demanding environments.

Applications

  • Wireless base stations
  • Network security appliances
  • Industrial automation systems
  • High-end routers and switches
  • Storage area networks (SANs)

Features

  • Multiple Power Architecture® cores: The processor integrates several Power Architecture cores, allowing for parallel processing and improved performance.
  • High-speed interfaces: Supports various high-speed interfaces such as Gigabit Ethernet, PCI Express, and Serial RapidIO, enabling connectivity to a wide range of peripherals and networks.
  • Hardware acceleration: Includes dedicated hardware accelerators for cryptography, packet processing, and quality of service (QoS), offloading these tasks from the CPU cores and improving overall system performance.
  • Advanced security features: Incorporates security features such as secure boot, hardware-based root of trust, and cryptographic accelerators to protect against unauthorized access and malicious attacks.
  • Power management: Offers advanced power management capabilities, allowing for dynamic voltage and frequency scaling to optimize power consumption based on workload demands.
  • ECC Protection: Supports Error Correcting Code (ECC) protection on internal memories to enhance data reliability.

Benefits

  • Increased performance: The multicore architecture and hardware acceleration capabilities of the RRX6000-2101E enable significant performance improvements compared to single-core processors.
  • Reduced latency: Hardware acceleration for packet processing and QoS reduces latency in network applications, resulting in a better user experience.
  • Improved security: The advanced security features of the processor protect against unauthorized access and malicious attacks, ensuring the integrity and confidentiality of sensitive data.
  • Lower power consumption: Advanced power management capabilities optimize power consumption, reducing operating costs and extending battery life in portable devices.
  • Simplified development: NXP provides a comprehensive software development kit (SDK) for the RRX6000-2101E, which includes tools, libraries, and sample code to simplify application development.

Additional Details

The RRX6000 family supports various operating systems, including Linux and VxWorks. The specific clock speed, core count, and memory capacity of the RRX6000-2101E may vary depending on the specific configuration. Consult the official NXP documentation for detailed specifications.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
STMicroelectronics
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
EPCOS (TDK)
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
AMCC
Need more? Email Us
Qualcomm
Lowest to $11.4253

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess